☰
L6911C
L6911C
Obsolete
Description:  IC REG CTRLR BUCK 20SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L6911C Datasheet
History Price: Obsolete
In Stock: 7630
L6911C Specification
Specification
Part No
L6911C
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
5V ~ 12V
Frequency - Switching
200kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L6911C PDF Datasheet
L6911C Related Parts
L6910
L6910
STMicroelectronics
IC REG CTRLR BUCK 16SOIC
L6910A
L6910A
STMicroelectronics
IC REG CTRLR BUCK 16TSSOP
L6910ATR
L6910ATR
STMicroelectronics
IC REG CTRLR BUCK 16TSSOP
L6910G
L6910G
STMicroelectronics
IC REG CTRLR BUCK 16SOIC
L6910GTR
L6910GTR
STMicroelectronics
IC REG CTRLR BUCK 16SOIC
L6910TR
L6910TR
STMicroelectronics
IC REG CTRLR BUCK 16SOIC
L6911CTR
L6911CTR
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6911D
L6911D
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6911DTR
L6911DTR
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6911E
L6911E
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6911ETR
L6911ETR
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6917BD
L6917BD
STMicroelectronics
IC REG CTRLR BUCK 28SO
L6911C Compare Parts
  • L6911C vs L6997S
  • L6911C vs L6995STR
  • L6911C vs L6995DTR
  • L6911C vs L6919ETR
  • L6911C vs L6919E
  • L6911C vs L6917BDTR
  • L6911C vs L6917BD
  • L6911C vs L6911ETR
  • L6911C vs L6911E
  • L6911C vs L6911DTR
  • L6911C vs L6911D
  • L6911C vs L6911CTR
  • L6911C vs L6910TR
  • L6911C vs L6910GTR
  • L6911C vs L6910G
  • L6911C vs L6910ATR
  • L6911C vs L6910A
  • L6911C vs L6910
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.