☰
L6910GTR
L6910GTR
Obsolete
Description:  IC REG CTRLR BUCK 16SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L6910GTR Datasheet
History Price: $2.73000
In Stock: 16770
L6910GTR Specification
Specification
Part No
L6910GTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
5V ~ 12V
Frequency - Switching
200kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
L6910GTR PDF Datasheet
L6910GTR Related Parts
L6910
L6910
STMicroelectronics
IC REG CTRLR BUCK 16SOIC
L6910A
L6910A
STMicroelectronics
IC REG CTRLR BUCK 16TSSOP
L6910ATR
L6910ATR
STMicroelectronics
IC REG CTRLR BUCK 16TSSOP
L6910G
L6910G
STMicroelectronics
IC REG CTRLR BUCK 16SOIC
L6910TR
L6910TR
STMicroelectronics
IC REG CTRLR BUCK 16SOIC
L6911C
L6911C
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6911CTR
L6911CTR
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6911D
L6911D
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6911DTR
L6911DTR
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6911E
L6911E
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6911ETR
L6911ETR
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
L6917BD
L6917BD
STMicroelectronics
IC REG CTRLR BUCK 28SO
L6910GTR Compare Parts
  • L6910GTR vs L6997S
  • L6910GTR vs L6995STR
  • L6910GTR vs L6995DTR
  • L6910GTR vs L6919ETR
  • L6910GTR vs L6919E
  • L6910GTR vs L6917BDTR
  • L6910GTR vs L6917BD
  • L6910GTR vs L6911ETR
  • L6910GTR vs L6911E
  • L6910GTR vs L6911DTR
  • L6910GTR vs L6911D
  • L6910GTR vs L6911CTR
  • L6910GTR vs L6911C
  • L6910GTR vs L6910TR
  • L6910GTR vs L6910G
  • L6910GTR vs L6910ATR
  • L6910GTR vs L6910A
  • L6910GTR vs L6910
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.