☰
L6472PDTR
L6472PDTR
Active
Description:  IC MTR DRV BIPLR 3.3V/5V 36PWRSO
Manufacturer:  STMicroelectronics
Datasheet:   L6472PDTR Datasheet
History Price: $8.83000
In Stock: 770
L6472PDTR Specification
Specification
Part No
L6472PDTR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L64
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
SPI
Technology
DMOS
Step Resolution
1 ~ 1/16
Applications
General Purpose
Current - Output
3A
Voltage - Supply
3.3V, 5V
Voltage - Load
8V ~ 45V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-36
L6472PDTR PDF Datasheet
L6472PDTR Related Parts
L6460
L6460
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6460TR
L6460TR
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6470H
L6470H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6470HTR
L6470HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6470PD
L6470PD
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSSO
L6470PDTR
L6470PDTR
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6472H
L6472H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472HTR
L6472HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472PD
L6472PD
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6474H
L6474H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474HTR
L6474HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474PD
L6474PD
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6472PDTR Description

The STMicroelectronics L6472PDTR is a high-performance motion controller and driver designed for driving stepper motors in a variety of industrial applications. It features advanced control algorithms and integrated circuitry to provide efficient, smooth, and accurate motor control, making it ideal for applications such as robotics, 3D printers, and automated systems.

## Key Features:

* Stepper Motor Driver: Supports bipolar stepper motors with a current control interface, capable of managing the stepper motor phases.
* Microstepping Control: Provides up to 1/256 microstepping resolution, offering high precision in positioning applications.
* Advanced Motion Control: Incorporates sophisticated algorithms to ensure smooth motion with minimal vibration and noise.
* Integrated Power Stage: The L6472PDTR integrates a powerful MOSFET-based power stage, reducing the need for external power devices.
* High Efficiency: Optimized for low power consumption and thermal management, ensuring reliable operation over extended periods.
* Wide Voltage Range: Operates over a wide voltage range, from 8V to 45V, making it suitable for different system configurations.
* Protection Features: Includes built-in protection against thermal shutdown, overcurrent, overvoltage, and undervoltage conditions, enhancing durability and safety.

## Specifications:

* Supply Voltage Range: 8V to 45V
* Current Control: Up to 2.5A RMS per phase (5A peak)
* Microstepping Resolution: Up to 1/256 microsteps
* Operating Temperature Range: -40°C to +125°C
* Step Frequency: Supports step frequencies up to 250 kHz
* Power Dissipation: Low power loss design for efficient operation
* Communication Interface: SPI interface for configuration and control, providing flexibility and ease of integration with various systems
* Current Control Modes: Includes automatic current decay modes, such as fast decay, slow decay, and mixed decay, which improve motor control and minimize power losses.
* Thermal Protection: Equipped with thermal shutdown circuitry to prevent overheating.
* Overcurrent Protection: Includes integrated current limiting to prevent damage to the IC or motor.
* Vibration Suppression: Features algorithms designed to reduce motor vibration and audible noise during operation, especially at lower speeds.

## Application Areas:

* Robotics: Used in robotic arms, automated guided vehicles (AGVs), and other robotics applications where precision motion control is critical.
* 3D Printers: Ideal for stepper motor control in 3D printing, ensuring smooth and consistent movement of print heads.
* CNC Machines: Used in computer numerical control (CNC) machinery, providing accurate control for machining and manufacturing processes.
* Automatic Doors and Actuators: Perfect for applications requiring controlled movement in automated systems, such as automatic doors, blinds, and actuators.

The L6472PDTR offers an all-in-one solution for stepper motor control, integrating the power driver and motion control functions into a single chip. Its versatility, efficiency, and range of protection features make it suitable for a variety of demanding industrial and commercial applications.
L6472PDTR Compare Parts
  • L6472PDTR vs L6482H
  • L6472PDTR vs L6480HTR
  • L6472PDTR vs L6480H
  • L6472PDTR vs L6474PDTR
  • L6472PDTR vs L6474PD
  • L6472PDTR vs L6474HTR
  • L6472PDTR vs L6474H
  • L6472PDTR vs L6472PD
  • L6472PDTR vs L6472HTR
  • L6472PDTR vs L6472H
  • L6472PDTR vs L6470PDTR
  • L6472PDTR vs L6470PD
  • L6472PDTR vs L6470HTR
  • L6472PDTR vs L6470H
  • L6472PDTR vs L6460TR
  • L6472PDTR vs L6460
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!