☰
L6470HTR
L6470HTR
Active
Description:  IC MTR DRV BIPLR 3.3/5V 28HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   L6470HTR Datasheet
History Price: $8.07000
In Stock: 22110
L6470HTR Specification
Specification
Part No
L6470HTR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L64
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
SPI
Technology
DMOS
Step Resolution
1 ~ 1/128
Applications
General Purpose
Current - Output
3A
Voltage - Supply
3.3V, 5V
Voltage - Load
8V ~ 45V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP
L6470HTR PDF Datasheet
L6470HTR Related Parts
L6460
L6460
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6460TR
L6460TR
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6470H
L6470H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6470PD
L6470PD
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSSO
L6470PDTR
L6470PDTR
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6472H
L6472H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472HTR
L6472HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472PD
L6472PD
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6472PDTR
L6472PDTR
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6474H
L6474H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474HTR
L6474HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474PD
L6474PD
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6470HTR Description
Overview of L6470HTR

The L6470HTR is a highly integrated micro-stepping motor driver from STMicroelectronics, designed specifically for driving stepper motors in various applications. This device features advanced control capabilities, enabling precise motor control with reduced complexity in the design process. The L6470HTR is particularly suitable for applications such as 3D printers, CNC machines, robotics, and automation systems.

Key Specifications

- Operating Voltage Range: 8V to 45V
- Output Current: Up to 3A (continuous)
- Microstepping Resolution: Up to 1/256 microstepping
- Control Interface: SPI (Serial Peripheral Interface)
- Integrated Protection Features:
- Overcurrent protection
- Thermal shutdown
- Under-voltage lockout
- Package Type: HTSSOP28 (Thermal Enhanced)

Motor Control Features

The L6470HTR offers a range of sophisticated motor control features that enhance its usability in demanding applications:

- Full Control Mode: Allows for complete control over the motor's position, speed, and acceleration.
- Step and Direction Control: Simple interface for controlling motor rotation direction and stepping.
- Velocity Profile Generation: Supports trapezoidal velocity profiles, allowing smooth acceleration and deceleration.
- Configurable Ramp Profiles: Users can set up custom ramp profiles for specific application requirements.

Power Management

The L6470HTR incorporates advanced power management features that ensure efficient operation:

- Current Regulation: The device provides adjustable current regulation settings to optimize performance based on the motor specifications.
- Sleep Mode: A low-power sleep mode is available to minimize power consumption when the motor is not in use.
- Dynamic Current Control: The driver can dynamically adjust the current based on load conditions, enhancing efficiency and reducing heat generation.

Communication and Configuration

The L6470HTR uses an SPI interface for communication, allowing easy integration into various systems. This interface enables users to configure parameters such as:

- Microstepping settings
- Current settings
- Ramp profiles
- Motor speed and acceleration values

Additionally, the device supports diagnostic feedback through the SPI interface, providing valuable information about the operational status of the motor driver.

Thermal Management

Thermal management is critical for reliable operation in high-performance applications. The L6470HTR includes several features aimed at maintaining optimal operating temperatures:

- Thermal Shutdown Protection: Automatically disables the output drivers if the chip temperature exceeds safe limits.
- Integrated Heat Sink Design: The HTSSOP28 package allows for efficient heat dissipation when mounted on a PCB.

Applications

The versatility of the L6470HTR makes it suitable for a wide range of applications:

- 3D Printers: Provides precise control over extruder and axis movements.
- CNC Machines: Enables accurate positioning of cutting tools with smooth motion control.
- Robotics: Facilitates movement in robotic arms or mobile robots where precision is crucial.
- Automated Systems: Ideal for conveyor belts or automated assembly lines requiring controlled motion.

In summary, the L6470HTR from STMicroelectronics is an advanced stepper motor driver that combines high performance with ease of use. Its rich feature set, including microstepping capabilities, protection mechanisms, and efficient power management, makes it an excellent choice for developers looking to implement precise motion control in their projects.
L6470HTR Compare Parts
  • L6470HTR vs L6482H
  • L6470HTR vs L6480HTR
  • L6470HTR vs L6480H
  • L6470HTR vs L6474PDTR
  • L6470HTR vs L6474PD
  • L6470HTR vs L6474HTR
  • L6470HTR vs L6474H
  • L6470HTR vs L6472PDTR
  • L6470HTR vs L6472PD
  • L6470HTR vs L6472HTR
  • L6470HTR vs L6472H
  • L6470HTR vs L6470PDTR
  • L6470HTR vs L6470PD
  • L6470HTR vs L6470H
  • L6470HTR vs L6460TR
  • L6470HTR vs L6460
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!