☰
L6375STR
L6375STR
Active
Description:  IC PWR DRIVER N-CHAN 1:1 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L6375STR Datasheet
History Price: $5.26000
In Stock: 43140
L6375STR Specification
Specification
Part No
L6375STR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
8V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
L6375STR PDF Datasheet
L6375STR Related Parts
L6370D
L6370D
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 PWRSO20
L6370D013TR
L6370D013TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO20
L6370Q
L6370Q
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 48QFN
L6370QTR
L6370QTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 48QFN
L6374FP
L6374FP
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
L6374FP013TR
L6374FP013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
L6375D
L6375D
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 20SOIC
L6375D013TR
L6375D013TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L6375S
L6375S
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8SOIC
L6376D
L6376D
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 PWRSO20
L6376D013TR
L6376D013TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO20
L6377D
L6377D
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 14SO
L6375STR Compare Parts
  • L6375STR vs L6377D
  • L6375STR vs L6376D013TR
  • L6375STR vs L6376D
  • L6375STR vs L6375S
  • L6375STR vs L6375D013TR
  • L6375STR vs L6375D
  • L6375STR vs L6374FP013TR
  • L6375STR vs L6374FP
  • L6375STR vs L6370QTR
  • L6375STR vs L6370Q
  • L6375STR vs L6370D013TR
  • L6375STR vs L6370D
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.