☰
L6370D
L6370D
Active
Description:  IC PWR SWITCH N-CHAN 1:1 PWRSO20
Manufacturer:  STMicroelectronics
Datasheet:   L6370D Datasheet
History Price: $9.71000
In Stock: 9270
L6370D Specification
Specification
Part No
L6370D
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
9.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2.5A
Rds On (Typ)
-
Input Type
Differential
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature
-25 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-20
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
L6370D PDF Datasheet
L6370D Related Parts
L6370D013TR
L6370D013TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO20
L6370Q
L6370Q
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 48QFN
L6370QTR
L6370QTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 48QFN
L6374FP
L6374FP
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
L6374FP013TR
L6374FP013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
L6375D
L6375D
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 20SOIC
L6375D013TR
L6375D013TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 20SOIC
L6375S
L6375S
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 8SOIC
L6375STR
L6375STR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 8SOIC
L6376D
L6376D
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 PWRSO20
L6376D013TR
L6376D013TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO20
L6377D
L6377D
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 14SO
L6370D Compare Parts
  • L6370D vs L6377D
  • L6370D vs L6376D013TR
  • L6370D vs L6376D
  • L6370D vs L6375STR
  • L6370D vs L6375S
  • L6370D vs L6375D013TR
  • L6370D vs L6375D
  • L6370D vs L6374FP013TR
  • L6370D vs L6374FP
  • L6370D vs L6370QTR
  • L6370D vs L6370Q
  • L6370D vs L6370D013TR
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.