L6226Q
L6226Q
Active
Description:  IC MTR DRVR BIPLR 8-52V 32VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6226Q Datasheet
History Price: $4.95000
In Stock: 14900
L6226Q Specification
Specification
Part No
L6226Q
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
DMOS
Step Resolution
-
Applications
General Purpose
Current - Output
1.4A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
L6226Q PDF Datasheet
L6226Q Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6226Q Description
The STMicroelectronics L6226Q is a highly integrated dual full-bridge driver designed for driving bipolar stepper motors and other inductive loads. It is particularly well-suited for applications that require precise control of motor speed and position, making it ideal for use in printers, robotics, and various industrial automation systems. The L6226Q is known for its high efficiency, robust performance, and ease of use.

## Key Features

1. Dual Full-Bridge Configuration: The L6226Q can drive two separate motors or one bipolar stepper motor, providing flexibility in design and application.

2. High Voltage and Current Ratings: The device operates with a supply voltage range of up to 46V and can handle continuous output currents of up to 3A per channel, making it suitable for a wide range of motor types.

3. Thermal Protection: The L6226Q includes built-in thermal shutdown protection, which helps prevent damage to the device and the motor in case of overheating.

4. Current Limiting: The driver features adjustable current limiting, allowing designers to set the maximum current to protect the motor and driver from overcurrent conditions.

5. PWM Control: The L6226Q supports Pulse Width Modulation (PWM) control, enabling efficient motor control and reducing power consumption.

6. Logic Level Compatibility: The driver is compatible with standard logic levels, making it easy to interface with microcontrollers and other digital devices.

7. Integrated Diodes: The L6226Q includes integrated flyback diodes, which provide protection against voltage spikes generated by inductive loads, enhancing reliability.

8. Low Standby Current: The device features a low standby current, which is beneficial for battery-operated applications.

## Specifications

- Supply Voltage (Vcc): 10V to 46V
- Output Current (Io): Up to 3A per channel (with proper thermal management)
- Logic Supply Voltage (Vlogic): 3V to 5V
- Operating Temperature Range: -40°C to +150°C
- Thermal Resistance (junction to case): 3°C/W
- Package Type: Power HTSSOP (Thermal Enhanced Thin Shrink Small Outline Package)
- Control Inputs: IN1, IN2, IN3, IN4 for controlling the motor direction and operation
- Status Outputs: Fault indication outputs for monitoring the operational status of the driver
- Chopper Frequency: Adjustable chopper frequency for optimal performance

## Applications

The L6226Q is widely used in various applications, including:

- Stepper Motor Control: Ideal for driving stepper motors in 3D printers, CNC machines, and robotics.
- Industrial Automation: Suitable for controlling actuators and other inductive loads in industrial settings.
- Consumer Electronics: Used in devices requiring precise motor control, such as cameras and printers.
- Automotive Applications: Can be utilized in automotive systems for controlling motors in various applications.

## Conclusion

The STMicroelectronics L6226Q is a versatile and robust dual full-bridge driver that offers high performance and reliability for driving motors in various applications. Its combination of high voltage and current ratings, thermal protection, and PWM control makes it an excellent choice for engineers looking to implement efficient motor control solutions. The L6226Q%27s features and specifications make it a valuable component in modern motor control systems, ensuring precise and efficient operation across a wide range of applications.
L6226Q Compare Parts
  • L6226Q vs L6258EX
  • L6226Q vs L6258E
  • L6226Q vs L6235QTR
  • L6226Q vs L6235Q
  • L6226Q vs L6235PD013TR
  • L6226Q vs L6235PD
  • L6226Q vs L6235N
  • L6226Q vs L6235D013TR
  • L6226Q vs L6235D
  • L6226Q vs L6234PD013TR
  • L6226Q vs L6234PD
  • L6226Q vs L6234
  • L6226Q vs L6230QTR
  • L6226Q vs L6230Q
  • L6226Q vs L6230PDTR
  • L6226Q vs L6230PD
  • L6226Q vs L6229QTR
  • L6226Q vs L6229Q
  • L6226Q vs L6229PDTR
  • L6226Q vs L6229N
  • L6226Q vs L6229DTR
  • L6226Q vs L6229D
  • L6226Q vs L6228QTR
  • L6226Q vs L6228Q
  • L6226Q vs L6228PDTR
  • L6226Q vs L6228PD
  • L6226Q vs L6228N
  • L6226Q vs L6228DTR
  • L6226Q vs L6228D
  • L6226Q vs L6227QTR
  • L6226Q vs L6227Q
  • L6226Q vs L6227PDTR
  • L6226Q vs L6227PD
  • L6226Q vs L6227N
  • L6226Q vs L6227DTR
  • L6226Q vs L6227D
  • L6226Q vs L6226QTR
  • L6226Q vs L6226PDTR
  • L6226Q vs L6226PD
  • L6226Q vs L6226N
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.