L6205D
L6205D
Active
Description:  IC MTR DRVR BIPOLAR 8-52V 20SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L6205D Datasheet
History Price: $8.07000
In Stock: 31900
L6205D Specification
Specification
Part No
L6205D
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
BiCDMOS
Step Resolution
-
Applications
General Purpose
Current - Output
2.8A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L6205D PDF Datasheet
L6205D Related Parts
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6219DS
L6219DS
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
L6205D Description
Overview of STMicroelectronics L6205D

The STMicroelectronics L6205D is a dual full-bridge driver designed for driving inductive loads such as motors, solenoids, and relays. This device is particularly suitable for applications in industrial automation, robotics, and consumer electronics where precise control of motor functions is essential. The L6205D is known for its high efficiency, integrated protection features, and versatility in various operating conditions.

Key Specifications

- Supply Voltage Range: 10 V to 52 V
- Output Current: Up to 3 A per channel (continuous)
- Logic Input Voltage: 2.5 V to 5 V
- Operating Temperature Range: -40°C to +125°C
- Package Type: PowerSO-20
- Thermal Resistance: 50 °C/W (junction to case)
- PWM Frequency: Up to 20 kHz

Performance Characteristics

The L6205D offers several performance features that enhance its usability in demanding applications:

- High Efficiency: The device operates with low on-resistance, resulting in reduced power losses and improved thermal performance.
- Integrated Protection Features: The L6205D includes built-in thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring reliable operation and protection against faults.
- Fast Switching Times: The driver supports fast switching, allowing for precise control of motor speed and torque.
- Dual Channel Operation: The L6205D can drive two independent loads, making it suitable for applications requiring control of multiple motors or actuators.

Key Features

- Full-Bridge Configuration: The full-bridge design allows for bidirectional control of motors, enabling forward and reverse operation.
- PWM Control: The device supports pulse-width modulation (PWM) control, allowing for efficient speed regulation and torque control of motors.
- Low Standby Current: The L6205D features a low standby current, making it suitable for battery-operated applications where power conservation is critical.
- Flexible Control Logic: The device can be controlled using standard logic levels, making it compatible with various microcontrollers and digital signal processors.

Applications

The L6205D is widely used in various applications, including:

- DC Motor Control: Ideal for driving DC motors in robotics, automation systems, and consumer appliances.
- Stepper Motor Control: Suitable for controlling stepper motors in printers, CNC machines, and other precision equipment.
- Solenoid Actuation: Used in applications requiring precise control of solenoids for locking mechanisms, valves, and other actuators.
- Industrial Automation: Powering actuators and motors in industrial machinery and equipment.

Conclusion

The STMicroelectronics L6205D is a robust and versatile dual full-bridge driver that excels in a variety of applications requiring precise control of inductive loads. With its wide supply voltage range, high output current capability, and integrated protection features, it is well-suited for driving motors and actuators in demanding environments. Its efficient operation and flexible control options make it an excellent choice for designers looking for reliable motor control solutions in modern electronic systems.
L6205D Compare Parts
  • L6205D vs L6258EX
  • L6205D vs L6258E
  • L6205D vs L6235QTR
  • L6205D vs L6235Q
  • L6205D vs L6235PD013TR
  • L6205D vs L6235PD
  • L6205D vs L6235N
  • L6205D vs L6235D013TR
  • L6205D vs L6235D
  • L6205D vs L6234PD013TR
  • L6205D vs L6234PD
  • L6205D vs L6234
  • L6205D vs L6230QTR
  • L6205D vs L6230Q
  • L6205D vs L6230PDTR
  • L6205D vs L6230PD
  • L6205D vs L6229QTR
  • L6205D vs L6229Q
  • L6205D vs L6229PDTR
  • L6205D vs L6229N
  • L6205D vs L6229DTR
  • L6205D vs L6229D
  • L6205D vs L6228QTR
  • L6205D vs L6228Q
  • L6205D vs L6228PDTR
  • L6205D vs L6228PD
  • L6205D vs L6228N
  • L6205D vs L6228DTR
  • L6205D vs L6228D
  • L6205D vs L6227QTR
  • L6205D vs L6227Q
  • L6205D vs L6227PDTR
  • L6205D vs L6227PD
  • L6205D vs L6227N
  • L6205D vs L6227DTR
  • L6205D vs L6227D
  • L6205D vs L6226QTR
  • L6205D vs L6226Q
  • L6205D vs L6226PDTR
  • L6205D vs L6226PD
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.