Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ STMicroelectronics L6226PD
L6226PD
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLAR 8-52V 36PWRSO
Manufacturer:
STMicroelectronics
Datasheet:
L6226PD Datasheet
History Price: $7.64000
In Stock: 45270
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6226PD Specification
Specification
Part No
L6226PD
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
BiCDMOS
Step Resolution
-
Applications
General Purpose
Current - Output
4A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-36
L6226PD PDF Datasheet
L6226PD Datasheet
Click and Download: L6226PD Datasheet
L6226PD Related Parts
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6226PD Compare Parts
L6226PD vs L6258EX
L6226PD vs L6258E
L6226PD vs L6235QTR
L6226PD vs L6235Q
L6226PD vs L6235PD013TR
L6226PD vs L6235PD
L6226PD vs L6235N
L6226PD vs L6235D013TR
L6226PD vs L6235D
L6226PD vs L6234PD013TR
L6226PD vs L6234PD
L6226PD vs L6234
L6226PD vs L6230QTR
L6226PD vs L6230Q
L6226PD vs L6230PDTR
L6226PD vs L6230PD
L6226PD vs L6229QTR
L6226PD vs L6229Q
L6226PD vs L6229PDTR
L6226PD vs L6229N
L6226PD vs L6229DTR
L6226PD vs L6229D
L6226PD vs L6228QTR
L6226PD vs L6228Q
L6226PD vs L6228PDTR
L6226PD vs L6228PD
L6226PD vs L6228N
L6226PD vs L6228DTR
L6226PD vs L6228D
L6226PD vs L6227QTR
L6226PD vs L6227Q
L6226PD vs L6227PDTR
L6226PD vs L6227PD
L6226PD vs L6227N
L6226PD vs L6227DTR
L6226PD vs L6227D
L6226PD vs L6226QTR
L6226PD vs L6226Q
L6226PD vs L6226PDTR
L6226PD vs L6226N
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you