Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ STMicroelectronics L6226N
L6226N
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPLR 8-52V 24PWRDIP
Manufacturer:
STMicroelectronics
Datasheet:
L6226N Datasheet
History Price: Obsolete
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6226N Specification
Specification
Part No
L6226N
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
DMOS
Step Resolution
-
Applications
General Purpose
Current - Output
1.4A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
24-PowerDIP (0.300", 7.62mm)
Supplier Device Package
24-PowerDIP
L6226N PDF Datasheet
L6226N Datasheet
Click and Download: L6226N Datasheet
L6226N Related Parts
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6226N Compare Parts
L6226N vs L6258EX
L6226N vs L6258E
L6226N vs L6235QTR
L6226N vs L6235Q
L6226N vs L6235PD013TR
L6226N vs L6235PD
L6226N vs L6235N
L6226N vs L6235D013TR
L6226N vs L6235D
L6226N vs L6234PD013TR
L6226N vs L6234PD
L6226N vs L6234
L6226N vs L6230QTR
L6226N vs L6230Q
L6226N vs L6230PDTR
L6226N vs L6230PD
L6226N vs L6229QTR
L6226N vs L6229Q
L6226N vs L6229PDTR
L6226N vs L6229N
L6226N vs L6229DTR
L6226N vs L6229D
L6226N vs L6228QTR
L6226N vs L6228Q
L6226N vs L6228PDTR
L6226N vs L6228PD
L6226N vs L6228N
L6226N vs L6228DTR
L6226N vs L6228D
L6226N vs L6227QTR
L6226N vs L6227Q
L6226N vs L6227PDTR
L6226N vs L6227PD
L6226N vs L6227N
L6226N vs L6227DTR
L6226N vs L6227D
L6226N vs L6226QTR
L6226N vs L6226Q
L6226N vs L6226PDTR
L6226N vs L6226PD
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.