☰
L5957
L5957
Active
Description:  IC REG CONV CAR 4OUT 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L5957 Datasheet
History Price: Active
In Stock: 17540
L5957 Specification
Specification
Part No
L5957
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Car Audio System
Voltage - Input
6V ~ 18V
Number of Outputs
4
Voltage - Output
3.3V, 5V, 8.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supplier Device Package
15-Multiwatt
L5957 PDF Datasheet
L5957 Related Parts
L5950
L5950
STMicroelectronics
IC REG CONV CAR 5OUT 15MULTIWATT
L5951
L5951
STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 24SO
L5954
L5954
STMicroelectronics
IC REG CONV CAR 5OUT MULTIWATT15
L5956
L5956
STMicroelectronics
IC REG CONV CAR 4OUT 15MULTIWATT
L5956PD
L5956PD
STMicroelectronics
IC REG CONV CAR AUD 4OUT PWRSO20
L5956PDTR
L5956PDTR
STMicroelectronics
IC REG CONV CAR AUD 4OUT PWRSO20
L5957PD
L5957PD
STMicroelectronics
IC REG CONV CAR AUD 4OUT PWRSO20
L5957PDTR
L5957PDTR
STMicroelectronics
IC REG CONV CAR AUD 4OUT PWRSO20
L5959
L5959
STMicroelectronics
IC REG CONV CAR 4OUT 15MULTIWATT
L5962
L5962
STMicroelectronics
IC REG CONV CAR AUD 5OUT PWRSO36
L5962TR
L5962TR
STMicroelectronics
IC REG CONV CAR AUD 5OUT PWRSO36
L5957 Description
The STMicroelectronics L5957 is a highly integrated power management IC designed specifically for automotive applications, particularly for powering various electronic systems in vehicles. This device is part of STMicroelectronics%27 extensive range of automotive-grade components, which are known for their reliability, performance, and compliance with stringent automotive standards.

## Key Features

1. Wide Input Voltage Range: The L5957 operates over a broad input voltage range, typically from 4.5V to 40V. This flexibility allows it to be used in various automotive power supply scenarios, accommodating different battery voltages and conditions.

2. Multiple Output Channels: The L5957 features multiple output channels, which can be configured to provide different voltage levels. This makes it suitable for powering various components within a vehicle, such as microcontrollers, sensors, and communication modules.

3. High Efficiency: The device is designed to deliver high efficiency, often exceeding 90% under typical load conditions. This high efficiency is crucial for minimizing heat generation and improving overall system performance, especially in energy-sensitive applications.

4. Integrated Protection Features: The L5957 includes several built-in protection mechanisms, such as over-voltage protection (OVP), under-voltage lockout (UVLO), thermal shutdown, and short-circuit protection. These features enhance the reliability and safety of the device in automotive environments.

5. Low Quiescent Current: The L5957 is designed to have a low quiescent current, which is particularly beneficial for battery-powered applications. This feature helps extend the life of the vehicle%27s battery, especially during periods of inactivity.

6. Thermal Management: The IC is packaged to facilitate effective thermal management, ensuring reliable operation even in high-temperature environments typical of automotive applications. This is critical for maintaining performance and longevity.

7. Compact Package: The L5957 is available in a compact package, which is advantageous for space-constrained applications in modern vehicles. The small footprint allows for easier integration into various electronic systems.

## Specifications

- Input Voltage Range: 4.5V to 40V
- Output Voltage: Configurable outputs (e.g., 5V, 3.3V, adjustable)
- Output Current: Up to 1A per channel (depending on thermal conditions)
- Efficiency: Up to 90% or higher, depending on load conditions
- Quiescent Current: Typically low, enhancing battery life
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in various compact packages, such as TSSOP or QFN
- Protection Features: OVP, UVLO, thermal shutdown, short-circuit protection

## Applications

The L5957 is suitable for a wide range of automotive applications, including:

- Powering microcontrollers and digital signal processors (DSPs)
- Automotive infotainment systems
- Advanced driver-assistance systems (ADAS)
- Body control modules
- Electric power steering systems
- Sensor power supplies

## Conclusion

The STMicroelectronics L5957 is a versatile and reliable power management IC that meets the demanding requirements of automotive applications. With its wide input voltage range, multiple output channels, high efficiency, and integrated protection features, it is an excellent choice for engineers looking to design robust and efficient power supply solutions for modern vehicles. Its compact size and effective thermal management capabilities further enhance its suitability for a variety of automotive electronic systems, making it a valuable component in the design of next-generation automotive technologies.
L5957 Compare Parts
  • L5957 vs L5962
  • L5957 vs L5959
  • L5957 vs L5957PDTR
  • L5957 vs L5957PD
  • L5957 vs L5956PDTR
  • L5957 vs L5956PD
  • L5957 vs L5956
  • L5957 vs L5954
  • L5957 vs L5951
  • L5957 vs L5950
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend