☰
L5956PDTR
L5956PDTR
Active
Description:  IC REG CONV CAR AUD 4OUT PWRSO20
Manufacturer:  STMicroelectronics
Datasheet:   L5956PDTR Datasheet
History Price: $3.35345
In Stock: 47110
L5956PDTR Specification
Specification
Part No
L5956PDTR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Car Audio System
Voltage - Input
6V ~ 18V
Number of Outputs
4
Voltage - Output
3.3V, 5V, 8.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
L5956PDTR PDF Datasheet
L5956PDTR Related Parts
L5950
L5950
STMicroelectronics
IC REG CONV CAR 5OUT 15MULTIWATT
L5951
L5951
STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 24SO
L5954
L5954
STMicroelectronics
IC REG CONV CAR 5OUT MULTIWATT15
L5956
L5956
STMicroelectronics
IC REG CONV CAR 4OUT 15MULTIWATT
L5956PD
L5956PD
STMicroelectronics
IC REG CONV CAR AUD 4OUT PWRSO20
L5957
L5957
STMicroelectronics
IC REG CONV CAR 4OUT 15MULTIWATT
L5957PD
L5957PD
STMicroelectronics
IC REG CONV CAR AUD 4OUT PWRSO20
L5957PDTR
L5957PDTR
STMicroelectronics
IC REG CONV CAR AUD 4OUT PWRSO20
L5959
L5959
STMicroelectronics
IC REG CONV CAR 4OUT 15MULTIWATT
L5962
L5962
STMicroelectronics
IC REG CONV CAR AUD 5OUT PWRSO36
L5962TR
L5962TR
STMicroelectronics
IC REG CONV CAR AUD 5OUT PWRSO36
L5956PDTR Compare Parts
  • L5956PDTR vs L5962
  • L5956PDTR vs L5959
  • L5956PDTR vs L5957PDTR
  • L5956PDTR vs L5957PD
  • L5956PDTR vs L5957
  • L5956PDTR vs L5956PD
  • L5956PDTR vs L5956
  • L5956PDTR vs L5954
  • L5956PDTR vs L5951
  • L5956PDTR vs L5950
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend