☰
L4993DTR
L4993DTR
Active
Description:  IC REG LINEAR 5V 150MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L4993DTR Datasheet
History Price: $1.68000
In Stock: 7600
L4993DTR Specification
Specification
Part No
L4993DTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
31V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.4V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
125 μA
Current - Supply (Max)
2 mA
PSRR
55dB (100Hz)
Control Features
Reset, Watchdog
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L4993DTR PDF Datasheet
L4993DTR Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4993DTR Description
The STMicroelectronics L4993DTR is a highly integrated voltage regulator designed for automotive and industrial applications. This device is particularly well-suited for powering microcontrollers, sensors, and other electronic components that require a stable voltage supply. Below is a detailed introduction to the L4993DTR, including its specifications and parameters.

## Overview

The L4993DTR is a low-dropout (LDO) linear voltage regulator that provides a regulated output voltage with high accuracy and low noise. It is designed to operate in harsh environments, making it ideal for automotive applications where reliability and performance are critical. The device features a wide input voltage range, low quiescent current, and various protection features, ensuring robust operation in various conditions.

## Key Specifications

1. Input Voltage Range: The L4993DTR can accept input voltages ranging from 4.5V to 40V. This wide input range allows it to be used in various applications, including those with fluctuating supply voltages.

2. Output Voltage: The device provides a fixed output voltage of 5V. This output voltage is suitable for powering a variety of electronic components, including microcontrollers and sensors.

3. Output Current: The L4993DTR can deliver a maximum output current of 300 mA. This capability makes it suitable for applications that require moderate power levels.

4. Dropout Voltage: The LDO features a low dropout voltage of approximately 0.5V at 300 mA output current. This low dropout characteristic allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage.

5. Quiescent Current: The device has a low quiescent current of around 30 µA, which is beneficial for battery-powered applications where minimizing power consumption is essential.

6. Temperature Range: The L4993DTR is rated for operation over a wide temperature range of -40°C to +125°C. This temperature range makes it suitable for automotive and industrial applications where environmental conditions can vary significantly.

7. Protection Features:
- Overcurrent Protection (OCP): The L4993DTR includes overcurrent protection to prevent damage to the device and the load in case of a fault condition.
- Thermal Shutdown (TSD): The device features thermal shutdown protection, which disables the output when the junction temperature exceeds a specified limit, ensuring safe operation under high-temperature conditions.
- Reverse Polarity Protection: The L4993DTR is designed to withstand reverse polarity conditions, protecting the device from damage if the input voltage is connected incorrectly.

8. Package Type: The L4993DTR is available in a compact SO-8 package, which is suitable for surface mount applications. This package type allows for efficient use of PCB space and facilitates easy integration into various designs.

## Applications

The STMicroelectronics L4993DTR is suitable for a wide range of applications, including:

- Automotive Electronics: Ideal for powering microcontrollers, sensors, and other electronic components in automotive systems, including infotainment, body control modules, and engine control units.
- Industrial Automation: Can be used in industrial control systems, robotics, and other automation applications where reliable voltage regulation is required.
- Consumer Electronics: Suitable for powering devices such as smart home appliances, wearable technology, and other consumer electronics that require stable voltage supplies.
- Battery-Powered Devices: The low quiescent current makes the L4993DTR an excellent choice for battery-operated devices, helping to extend battery life.

## Conclusion

The STMicroelectronics L4993DTR is a versatile and reliable voltage regulator designed for automotive and industrial applications. With its wide input voltage range, low dropout voltage, and robust protection features, it provides a stable and efficient power supply for various electronic components. The device%27s compact package and low quiescent current further enhance its suitability for modern applications, making it an excellent choice for engineers looking to implement reliable voltage regulation in their designs. Whether used in automotive systems, industrial automation, or consumer electronics, the L4993DTR delivers performance and reliability in demanding environments.
L4993DTR Compare Parts
  • L4993DTR vs L4995RK
  • L4993DTR vs L4995RJTR
  • L4993DTR vs L4995RJ
  • L4993DTR vs L4995KTR
  • L4993DTR vs L4995K
  • L4993DTR vs L4995JTR
  • L4993DTR vs L4995J
  • L4993DTR vs L4995AKTR
  • L4993DTR vs L4995AK
  • L4993DTR vs L4995AJTR
  • L4993DTR vs L4995AJ
  • L4993DTR vs L4993MDTR
  • L4993DTR vs L4993MD
  • L4993DTR vs L4993D
  • L4993DTR vs L4989MD013TR
  • L4993DTR vs L4989MD
  • L4993DTR vs L4989D013TR
  • L4993DTR vs L4989D
  • L4993DTR vs L4988MDTR
  • L4993DTR vs L4988MD
  • L4993DTR vs L4988DTR
  • L4993DTR vs L4988D
  • L4993DTR vs L4987CPT50TR
  • L4993DTR vs L4987CPT50
  • L4993DTR vs L4987CPT33TR
  • L4993DTR vs L4987CPT33
  • L4993DTR vs L4987CPT120
  • L4993DTR vs L4979MD013TR
  • L4993DTR vs L4979MD
  • L4993DTR vs L4979DTR-E
  • L4993DTR vs L4979D013TR
  • L4993DTR vs L4979D-E
  • L4993DTR vs L4979D
  • L4993DTR vs L4957AD3.3TR
  • L4993DTR vs L4957AD3.3
  • L4993DTR vs L4957AD2.5TR
  • L4993DTR vs L4957AD2.5
  • L4993DTR vs L4957AD1.8TR
  • L4993DTR vs L4957AD1.8
  • L4993DTR vs L4957AD1.5TR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you