☰
L4979MD
L4979MD
Active
Description:  IC REG LINEAR 5V 150MA 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4979MD Datasheet
History Price: Active
In Stock: 33520
L4979MD Specification
Specification
Part No
L4979MD
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
31V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.4V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
20 μA
Current - Supply (Max)
3 mA
PSRR
55dB (100Hz)
Control Features
Enable, Reset, Watchdog
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L4979MD PDF Datasheet
L4979MD Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4979MD Compare Parts
  • L4979MD vs L4995RK
  • L4979MD vs L4995RJTR
  • L4979MD vs L4995RJ
  • L4979MD vs L4995KTR
  • L4979MD vs L4995K
  • L4979MD vs L4995JTR
  • L4979MD vs L4995J
  • L4979MD vs L4995AKTR
  • L4979MD vs L4995AK
  • L4979MD vs L4995AJTR
  • L4979MD vs L4995AJ
  • L4979MD vs L4993MDTR
  • L4979MD vs L4993MD
  • L4979MD vs L4993DTR
  • L4979MD vs L4993D
  • L4979MD vs L4989MD013TR
  • L4979MD vs L4989MD
  • L4979MD vs L4989D013TR
  • L4979MD vs L4989D
  • L4979MD vs L4988MDTR
  • L4979MD vs L4988MD
  • L4979MD vs L4988DTR
  • L4979MD vs L4988D
  • L4979MD vs L4987CPT50TR
  • L4979MD vs L4987CPT50
  • L4979MD vs L4987CPT33TR
  • L4979MD vs L4987CPT33
  • L4979MD vs L4987CPT120
  • L4979MD vs L4979MD013TR
  • L4979MD vs L4979DTR-E
  • L4979MD vs L4979D013TR
  • L4979MD vs L4979D-E
  • L4979MD vs L4979D
  • L4979MD vs L4957AD3.3TR
  • L4979MD vs L4957AD3.3
  • L4979MD vs L4957AD2.5TR
  • L4979MD vs L4957AD2.5
  • L4979MD vs L4957AD1.8TR
  • L4979MD vs L4957AD1.8
  • L4979MD vs L4957AD1.5TR
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you