☰
L4971
L4971
Active
Description:  IC REG BUCK ADJUSTABLE 1.5A 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   L4971 Datasheet
History Price: $3.69000
In Stock: 34850
L4971 Specification
Specification
Part No
L4971
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
8V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
50V
Current - Output
1.5A
Frequency - Switching
100kHz ~ 300kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
L4971 PDF Datasheet
L4971 Related Parts
L4962/A
L4962/A
STMicroelectronics
IC REG BUCK ADJ 1.5A 16DIP
L4963D
L4963D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963D013TR
L4963D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963W
L4963W
STMicroelectronics
IC REG BUCK ADJ 1.5A 18DIP
L4964
L4964
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4964HT
L4964HT
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4970A
L4970A
STMicroelectronics
IC REG BUCK ADJ 10A 15MULTIWATT
L4971D
L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4971D013TR
L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4972AD
L4972AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4972AD013TR
L4972AD013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4973D3.3
L4973D3.3
STMicroelectronics
IC REG BUCK ADJ/3.3V 3.5A 20SO
L4971 Compare Parts
  • L4971 vs L4978D
  • L4971 vs L4978
  • L4971 vs L4976D013TR
  • L4971 vs L4976D
  • L4971 vs L4976
  • L4971 vs L4975A
  • L4971 vs L4974A
  • L4971 vs L4973V5.1
  • L4971 vs L4973V3.3
  • L4971 vs L4973D5.1-013TR
  • L4971 vs L4973D5.1
  • L4971 vs L4973D3.3-013TR
  • L4971 vs L4973D3.3
  • L4971 vs L4972AD013TR
  • L4971 vs L4972AD
  • L4971 vs L4971D013TR
  • L4971 vs L4971D
  • L4971 vs L4970A
  • L4971 vs L4964HT
  • L4971 vs L4964
  • L4971 vs L4963W
  • L4971 vs L4963D013TR
  • L4971 vs L4963D
  • L4971 vs L4962/A
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious