☰
L4962/A
L4962/A
Obsolete
Description:  IC REG BUCK ADJ 1.5A 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   L4962/A Datasheet
History Price: Obsolete
In Stock: 41680
L4962/A Specification
Specification
Part No
L4962/A
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
46V
Voltage - Output (Min/Fixed)
5.1V
Voltage - Output (Max)
40V
Current - Output
1.5A
Frequency - Switching
100kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PowerDIP
L4962/A PDF Datasheet
L4962/A Related Parts
L4963D
L4963D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963D013TR
L4963D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 20SO
L4963W
L4963W
STMicroelectronics
IC REG BUCK ADJ 1.5A 18DIP
L4964
L4964
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4964HT
L4964HT
STMicroelectronics
IC REG BUCK ADJ 4A 15MULTIWATT
L4970A
L4970A
STMicroelectronics
IC REG BUCK ADJ 10A 15MULTIWATT
L4971
L4971
STMicroelectronics
IC REG BUCK ADJUSTABLE 1.5A 8DIP
L4971D
L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4971D013TR
L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
L4972AD
L4972AD
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4972AD013TR
L4972AD013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 20SO
L4973D3.3
L4973D3.3
STMicroelectronics
IC REG BUCK ADJ/3.3V 3.5A 20SO
L4962/A Description
The STMicroelectronics L4962/A is a high-performance linear voltage regulator designed for a variety of applications requiring stable and reliable power supply. This device is particularly well-suited for automotive, industrial, and consumer electronics applications, where precise voltage regulation and low dropout characteristics are essential. The L4962/A series is known for its robustness, efficiency, and versatility, making it a popular choice among engineers.

## Key Features

1. Low Dropout Voltage: The L4962/A features a low dropout voltage, typically around 0.5V at full load, which allows it to maintain regulation even when the input voltage is only slightly above the output voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing battery life is crucial.

2. Wide Input Voltage Range: The device can operate over a wide input voltage range, typically from 5V to 40V, making it suitable for various power supply configurations and applications.

3. Adjustable Output Voltage: The L4962/A can be configured for adjustable output voltage, allowing designers to set the desired output voltage using external resistors. This flexibility is advantageous for applications requiring specific voltage levels.

4. High Output Current: The regulator can deliver a maximum output current of up to 1.5A, providing sufficient power for a wide range of devices and circuits.

5. Thermal Protection: The L4962/A includes built-in thermal shutdown protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

6. Short-Circuit Protection: The device features short-circuit protection, which safeguards the regulator and connected components in the event of a fault condition.

7. Low Quiescent Current: The L4962/A is designed with low quiescent current, typically around 5 mA, which is beneficial for energy-efficient designs, especially in battery-operated devices.

## Specifications

- Input Voltage Range: 5V to 40V, allowing for flexibility in various applications.

- Output Voltage: Adjustable from 1.25V to 37V, depending on the configuration.

- Output Current: Maximum output current of 1.5A, suitable for powering a variety of loads.

- Dropout Voltage: Typically 0.5V at full load, ensuring efficient operation.

- Quiescent Current: Approximately 5 mA, contributing to low power consumption.

- Temperature Range: Operating temperature range from -40°C to +125°C, making it suitable for automotive and industrial applications.

- Package Type: Available in various packages, including TO-220 and DPAK, providing options for different thermal and space requirements.

## Applications

The STMicroelectronics L4962/A is widely used in various applications, including:

- Automotive Electronics: For powering sensors, control units, and other electronic devices in vehicles.
- Industrial Equipment: In power supply circuits for industrial automation and control systems.
- Consumer Electronics: For powering devices such as audio equipment, home appliances, and portable electronics.
- Battery-Powered Devices: In applications where low dropout and low quiescent current are critical for extending battery life.

## Conclusion

The STMicroelectronics L4962/A is a versatile and reliable linear voltage regulator that meets the demands of modern electronic applications requiring stable power supply. With its low dropout voltage, wide input voltage range, adjustable output voltage, and robust protection features, it is an excellent choice for engineers looking to enhance the performance and reliability of their designs. Whether in automotive, industrial, or consumer electronics, the L4962/A provides the efficiency and stability needed for advanced power management solutions.
L4962/A Compare Parts
  • L4962/A vs L4978D
  • L4962/A vs L4978
  • L4962/A vs L4976D013TR
  • L4962/A vs L4976D
  • L4962/A vs L4976
  • L4962/A vs L4975A
  • L4962/A vs L4974A
  • L4962/A vs L4973V5.1
  • L4962/A vs L4973V3.3
  • L4962/A vs L4973D5.1-013TR
  • L4962/A vs L4973D5.1
  • L4962/A vs L4973D3.3-013TR
  • L4962/A vs L4973D3.3
  • L4962/A vs L4972AD013TR
  • L4962/A vs L4972AD
  • L4962/A vs L4971D013TR
  • L4962/A vs L4971D
  • L4962/A vs L4971
  • L4962/A vs L4970A
  • L4962/A vs L4964HT
  • L4962/A vs L4964
  • L4962/A vs L4963W
  • L4962/A vs L4963D013TR
  • L4962/A vs L4963D
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.