☰
L4949EP-E
L4949EP-E
Active
Description:  IC REG LINEAR 5V 100MA 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4949EP-E Datasheet
History Price: Active
In Stock: 36210
L4949EP-E Specification
Specification
Part No
L4949EP-E
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
300 μA
Current - Supply (Max)
5 mA
PSRR
-
Control Features
Reset
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L4949EP-E PDF Datasheet
L4949EP-E Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4949EP-E Compare Parts
  • L4949EP-E vs L4995RK
  • L4949EP-E vs L4995RJTR
  • L4949EP-E vs L4995RJ
  • L4949EP-E vs L4995KTR
  • L4949EP-E vs L4995K
  • L4949EP-E vs L4995JTR
  • L4949EP-E vs L4995J
  • L4949EP-E vs L4995AKTR
  • L4949EP-E vs L4995AK
  • L4949EP-E vs L4995AJTR
  • L4949EP-E vs L4995AJ
  • L4949EP-E vs L4993MDTR
  • L4949EP-E vs L4993MD
  • L4949EP-E vs L4993DTR
  • L4949EP-E vs L4993D
  • L4949EP-E vs L4989MD013TR
  • L4949EP-E vs L4989MD
  • L4949EP-E vs L4989D013TR
  • L4949EP-E vs L4989D
  • L4949EP-E vs L4988MDTR
  • L4949EP-E vs L4988MD
  • L4949EP-E vs L4988DTR
  • L4949EP-E vs L4988D
  • L4949EP-E vs L4987CPT50TR
  • L4949EP-E vs L4987CPT50
  • L4949EP-E vs L4987CPT33TR
  • L4949EP-E vs L4987CPT33
  • L4949EP-E vs L4987CPT120
  • L4949EP-E vs L4979MD013TR
  • L4949EP-E vs L4979MD
  • L4949EP-E vs L4979DTR-E
  • L4949EP-E vs L4979D013TR
  • L4949EP-E vs L4979D-E
  • L4949EP-E vs L4979D
  • L4949EP-E vs L4957AD3.3TR
  • L4949EP-E vs L4957AD3.3
  • L4949EP-E vs L4957AD2.5TR
  • L4949EP-E vs L4957AD2.5
  • L4949EP-E vs L4957AD1.8TR
  • L4949EP-E vs L4957AD1.8
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you