☰
L4949ED
L4949ED
Obsolete
Description:  IC REG LINEAR 5V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L4949ED Datasheet
History Price: Obsolete
In Stock: 43200
L4949ED Specification
Specification
Part No
L4949ED
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
300 μA
Current - Supply (Max)
5 mA
PSRR
-
Control Features
Reset Output
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L4949ED PDF Datasheet
L4949ED Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4949ED Description
The STMicroelectronics L4949ED is a versatile voltage regulator designed for automotive and industrial applications. It is a high-performance linear voltage regulator that provides a stable output voltage with low dropout, making it suitable for various electronic systems that require reliable power supply.

## Key Features

1. Output Voltage: The L4949ED is available in multiple fixed output voltage options, typically ranging from 5V to 15V. This flexibility allows it to be used in a variety of applications.

2. Low Dropout Voltage: The regulator features a low dropout voltage, typically around 0.5V at full load. This characteristic is crucial for applications where the input voltage may be close to the output voltage, ensuring efficient operation.

3. High Output Current: The L4949ED can deliver a maximum output current of up to 1.5A, making it suitable for powering devices that require significant current without compromising performance.

4. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents overheating and ensures safe operation under high load conditions.

5. Short-Circuit Protection: The L4949ED is equipped with short-circuit protection, which safeguards the device and the connected load in the event of a fault condition.

6. Wide Input Voltage Range: The regulator can operate with an input voltage range of 6V to 30V, making it compatible with various power supply configurations, including automotive battery systems.

7. Low Quiescent Current: The L4949ED features low quiescent current consumption, which is beneficial for battery-powered applications where energy efficiency is critical.

8. Package Options: The L4949ED is available in various package types, including DPAK and TO-220, providing flexibility in design and integration into different systems.

## Specifications

- Input Voltage Range (Vin): 6V to 30V
- Output Voltage (Vout): Fixed options typically available at 5V, 12V, and 15V
- Output Current (Iout): Up to 1.5A
- Dropout Voltage (Vdrop): Typically 0.5V at full load
- Quiescent Current (Iq): Typically 5mA
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (junction to case): Typically around 5°C/W (depends on package)
- Package Types: DPAK, TO-220

## Applications

The L4949ED is widely used in various applications, including:

- Automotive Electronics: Ideal for powering electronic control units (ECUs), infotainment systems, and other automotive devices that require stable voltage regulation.
- Industrial Equipment: Suitable for use in industrial automation systems, sensors, and control circuits that demand reliable power supply.
- Consumer Electronics: Can be used in devices such as home appliances, audio equipment, and other consumer products requiring regulated power.
- Battery-Powered Devices: Its low quiescent current makes it an excellent choice for battery-operated applications where energy efficiency is essential.

## Conclusion

The STMicroelectronics L4949ED is a robust and efficient linear voltage regulator that provides reliable performance in a wide range of applications. Its low dropout voltage, high output current capability, and built-in protection features make it an ideal choice for automotive and industrial systems. With its versatility and reliability, the L4949ED is a valuable component for engineers and designers looking to ensure stable power supply in their electronic designs.
L4949ED Compare Parts
  • L4949ED vs L4995RK
  • L4949ED vs L4995RJTR
  • L4949ED vs L4995RJ
  • L4949ED vs L4995KTR
  • L4949ED vs L4995K
  • L4949ED vs L4995JTR
  • L4949ED vs L4995J
  • L4949ED vs L4995AKTR
  • L4949ED vs L4995AK
  • L4949ED vs L4995AJTR
  • L4949ED vs L4995AJ
  • L4949ED vs L4993MDTR
  • L4949ED vs L4993MD
  • L4949ED vs L4993DTR
  • L4949ED vs L4993D
  • L4949ED vs L4989MD013TR
  • L4949ED vs L4989MD
  • L4949ED vs L4989D013TR
  • L4949ED vs L4989D
  • L4949ED vs L4988MDTR
  • L4949ED vs L4988MD
  • L4949ED vs L4988DTR
  • L4949ED vs L4988D
  • L4949ED vs L4987CPT50TR
  • L4949ED vs L4987CPT50
  • L4949ED vs L4987CPT33TR
  • L4949ED vs L4987CPT33
  • L4949ED vs L4987CPT120
  • L4949ED vs L4979MD013TR
  • L4949ED vs L4979MD
  • L4949ED vs L4979DTR-E
  • L4949ED vs L4979D013TR
  • L4949ED vs L4979D-E
  • L4949ED vs L4979D
  • L4949ED vs L4957AD3.3TR
  • L4949ED vs L4957AD3.3
  • L4949ED vs L4957AD2.5TR
  • L4949ED vs L4957AD2.5
  • L4949ED vs L4957AD1.8TR
  • L4949ED vs L4957AD1.8
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you