☰
L4941BV
L4941BV
Active
Description:  IC REG LINEAR 5V 1A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L4941BV Datasheet
History Price: $1.71000
In Stock: 12400
L4941BV Specification
Specification
Part No
L4941BV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
40 mA
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L4941BV PDF Datasheet
L4941BV Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4941BV Description
STMicroelectronics L4941BV Overview

The STMicroelectronics L4941BV is a high-performance linear voltage regulator designed for various power supply applications. It is particularly used for providing a stable 5V output voltage for a wide range of electronic circuits, including automotive, industrial, and consumer applications. This voltage regulator combines low dropout voltage, high output current capability, and excellent thermal performance, making it a versatile solution for powering sensitive components in systems with strict power requirements.

Key Features

* Low Dropout Voltage: The L4941BV features a low dropout voltage of typically 0.25V at 1A output current, which is beneficial when the input voltage is only slightly higher than the output voltage. This low dropout characteristic ensures efficient power conversion, minimizing energy loss and improving overall system performance.
* High Output Current Capability: The L4941BV is capable of providing up to 1A of continuous output current, making it suitable for driving a variety of circuits that require stable power, including microcontrollers, communication modules, and other electronic components.
* Wide Input Voltage Range: The device can operate with an input voltage range from 5V to 40V, making it adaptable to different power sources and ideal for use in systems with varying input voltage conditions, such as automotive and industrial applications.
* Thermal Protection: The L4941BV includes thermal shutdown protection to prevent damage caused by overheating. The regulator automatically disables its output when the junction temperature exceeds a safe threshold, ensuring long-term reliability.
* Overcurrent Protection: The device features integrated overcurrent protection, which safeguards against excessive current conditions that could damage the device or connected components. This feature ensures the safe operation of the regulator even in fault conditions.
* High Precision Output Voltage: The L4941BV provides a precise 5V output voltage with a tolerance of ±2%, which is ideal for powering logic circuits, analog systems, and sensitive electronic devices.
* Low Quiescent Current: With a low quiescent current, the L4941BV is highly efficient and suitable for low-power applications where minimizing power consumption is critical.
* Package Type: The L4941BV comes in a 5-lead TO-220 package, which provides a robust solution for systems that require a higher current capacity while maintaining good thermal dissipation properties.

Electrical Characteristics

* Output Voltage: The L4941BV provides a fixed output voltage of 5V with a high level of accuracy, ensuring that sensitive circuits receive a stable power supply for optimal performance.
* Input Voltage Range: The device operates over a wide input voltage range of 5V to 40V, allowing it to be used in different power supply configurations and applications where the input voltage may fluctuate.
* Dropout Voltage: The typical dropout voltage is 0.25V at 1A output current. This low dropout characteristic ensures efficient operation even when the input voltage is near the output voltage, contributing to overall system energy savings.
* Output Current: The L4941BV can supply a continuous output current of up to 1A. This makes it suitable for powering mid-range power consumption devices in automotive electronics, industrial controllers, and communication equipment.
* Quiescent Current (Iq): The L4941BV features a low quiescent current, typically around 6mA, which helps to extend battery life and reduce power loss, making it a good choice for battery-operated systems.
* Load Regulation: The device offers excellent load regulation, ensuring that the output voltage remains stable even when the load current varies. This is crucial for powering sensitive circuits that require constant voltage levels to function properly.
* Line Regulation: The L4941BV offers good line regulation, maintaining a stable output voltage even when the input voltage fluctuates within the specified range.
* Ripple Rejection: The device has a ripple rejection ratio (PSRR) of up to 60dB, which ensures that noise and ripple from the power supply are effectively filtered out, providing a clean and stable output voltage.
* Current Limit: The L4941BV features an integrated current limit that automatically limits the output current when an overload condition is detected, protecting both the regulator and connected devices from damage.

Thermal and Mechanical Properties

* Operating Temperature Range: The L4941BV operates over a wide temperature range of -40°C to +125°C, making it suitable for use in automotive and industrial environments where temperature extremes are often encountered.
* Thermal Resistance (RθJA): The junction-to-ambient thermal resistance for the TO-220 package is approximately 65°C/W, providing sufficient heat dissipation capacity for 1A of output current under typical conditions. This allows the regulator to maintain stable performance even when the device is operating at high load currents.
* Package Type: The L4941BV is available in a TO-220 package, which is known for its good thermal performance and ability to handle high currents. The TO-220 package allows for efficient heat dissipation and is suitable for systems with moderate power requirements.
* Package Dimensions: The TO-220 package typically measures 10.5mm x 15.3mm, with a height of approximately 4.5mm, offering a compact form factor while maintaining thermal efficiency.

Applications

* Automotive Electronics: The L4941BV is commonly used in automotive applications, where stable and reliable power regulation is critical. It can be used to power ECUs (Electronic Control Units), sensors, and communication devices in vehicles, ensuring they receive a clean and stable 5V supply.
* Industrial Control Systems: The regulator is ideal for industrial control systems that require reliable power delivery for microcontrollers, sensors, and actuators. Its wide input voltage range and high output current capability make it suitable for harsh industrial environments.
* Battery-Powered Devices: With its low dropout voltage and efficient power consumption, the L4941BV is well-suited for battery-operated systems that need to maximize battery life while providing stable power to low-power devices.
* Communication Equipment: The L4941BV is often used in communication systems to provide stable 5V power for signal processing, RF circuits, and other low-power digital systems.
* Consumer Electronics: The L4941BV can be used to provide a regulated 5V supply for a wide range of consumer electronics, including handheld devices, portable chargers, and small appliances.

Advantages of L4941BV

* Low Dropout Voltage: The low dropout voltage of 0.25V ensures efficient operation, especially when the input voltage is close to the output voltage, which is essential for battery-powered applications where power efficiency is critical.
* Wide Input Voltage Range: The device’s ability to operate over a broad input voltage range of 5V to 40V makes it adaptable to various power sources, ensuring reliable performance in systems with varying input conditions.
* High Output Current: The L4941BV can supply up to 1A of continuous output current, making it suitable for a variety of low-to-medium power applications.
* Thermal Protection and Overcurrent Limiting: The built-in thermal shutdown and overcurrent protection features ensure that the device operates safely and reliably, even under fault conditions.
* Stable Output Voltage: With a fixed output voltage of 5V and excellent load and line regulation, the L4941BV provides a stable power supply, ensuring that connected devices receive the necessary voltage for proper operation.
* Compact TO-220 Package: The TO-220 package offers a compact form factor with excellent thermal dissipation properties, making the L4941BV suitable for applications where space is limited but high current handling and heat dissipation are still required.

Conclusion

The STMicroelectronics L4941BV is a highly efficient and reliable linear voltage regulator that provides a stable 5V output for a wide range of applications. Its low dropout voltage, high output current capability, and built-in protection features make it ideal for automotive, industrial, consumer electronics, and battery-powered systems. With its wide input voltage range, precise output voltage, and excellent thermal performance, the L4941BV is a versatile and robust solution for modern power regulation needs. Whether used in automotive electronics, communication equipment, or industrial control systems, the L4941BV ensures efficient and reliable performance in a compact and cost-effective package.
L4941BV Compare Parts
  • L4941BV vs L4995RK
  • L4941BV vs L4995RJTR
  • L4941BV vs L4995RJ
  • L4941BV vs L4995KTR
  • L4941BV vs L4995K
  • L4941BV vs L4995JTR
  • L4941BV vs L4995J
  • L4941BV vs L4995AKTR
  • L4941BV vs L4995AK
  • L4941BV vs L4995AJTR
  • L4941BV vs L4995AJ
  • L4941BV vs L4993MDTR
  • L4941BV vs L4993MD
  • L4941BV vs L4993DTR
  • L4941BV vs L4993D
  • L4941BV vs L4989MD013TR
  • L4941BV vs L4989MD
  • L4941BV vs L4989D013TR
  • L4941BV vs L4989D
  • L4941BV vs L4988MDTR
  • L4941BV vs L4988MD
  • L4941BV vs L4988DTR
  • L4941BV vs L4988D
  • L4941BV vs L4987CPT50TR
  • L4941BV vs L4987CPT50
  • L4941BV vs L4987CPT33TR
  • L4941BV vs L4987CPT33
  • L4941BV vs L4987CPT120
  • L4941BV vs L4979MD013TR
  • L4941BV vs L4979MD
  • L4941BV vs L4979DTR-E
  • L4941BV vs L4979D013TR
  • L4941BV vs L4979D-E
  • L4941BV vs L4979D
  • L4941BV vs L4957AD3.3TR
  • L4941BV vs L4957AD3.3
  • L4941BV vs L4957AD2.5TR
  • L4941BV vs L4957AD2.5
  • L4941BV vs L4957AD1.8TR
  • L4941BV vs L4957AD1.8
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you