Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L4940P85
L4940P85
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 8.5V 1.5A TO220FP
Manufacturer:
STMicroelectronics
Datasheet:
L4940P85 Datasheet
History Price: Obsolete
In Stock: 3530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L4940P85 Specification
Specification
Part No
L4940P85
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
17V
Voltage - Output (Min/Fixed)
8.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.9V @ 1.5A
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
50 mA
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220FP
L4940P85 PDF Datasheet
L4940P85 Datasheet
Click and Download: L4940P85 Datasheet
L4940P85 Related Parts
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4940P85 Compare Parts
L4940P85 vs L4995RK
L4940P85 vs L4995RJTR
L4940P85 vs L4995RJ
L4940P85 vs L4995KTR
L4940P85 vs L4995K
L4940P85 vs L4995JTR
L4940P85 vs L4995J
L4940P85 vs L4995AKTR
L4940P85 vs L4995AK
L4940P85 vs L4995AJTR
L4940P85 vs L4995AJ
L4940P85 vs L4993MDTR
L4940P85 vs L4993MD
L4940P85 vs L4993DTR
L4940P85 vs L4993D
L4940P85 vs L4989MD013TR
L4940P85 vs L4989MD
L4940P85 vs L4989D013TR
L4940P85 vs L4989D
L4940P85 vs L4988MDTR
L4940P85 vs L4988MD
L4940P85 vs L4988DTR
L4940P85 vs L4988D
L4940P85 vs L4987CPT50TR
L4940P85 vs L4987CPT50
L4940P85 vs L4987CPT33TR
L4940P85 vs L4987CPT33
L4940P85 vs L4987CPT120
L4940P85 vs L4979MD013TR
L4940P85 vs L4979MD
L4940P85 vs L4979DTR-E
L4940P85 vs L4979D013TR
L4940P85 vs L4979D-E
L4940P85 vs L4979D
L4940P85 vs L4957AD3.3TR
L4940P85 vs L4957AD3.3
L4940P85 vs L4957AD2.5TR
L4940P85 vs L4957AD2.5
L4940P85 vs L4957AD1.8TR
L4940P85 vs L4957AD1.8
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you