Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L4938E
L4938E
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 16POWERDIP
Manufacturer:
STMicroelectronics
Datasheet:
L4938E Datasheet
History Price: $4.77000
In Stock: 28150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L4938E Specification
Specification
Part No
L4938E
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
2
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
4.9V (5V)
Voltage - Output (Max)
5.1V
Voltage Dropout (Max)
0.4V @ 100mA, 0.6V @ 400mA
Current - Output
100mA, 400mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
Enable, Reset
Protection Features
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.346", 8.80mm)
Supplier Device Package
16-PowerDIP (20x7.10)
L4938E PDF Datasheet
L4938E Datasheet
Click and Download: L4938E Datasheet
L4938E Related Parts
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4938E Compare Parts
L4938E vs L4995RK
L4938E vs L4995RJTR
L4938E vs L4995RJ
L4938E vs L4995KTR
L4938E vs L4995K
L4938E vs L4995JTR
L4938E vs L4995J
L4938E vs L4995AKTR
L4938E vs L4995AK
L4938E vs L4995AJTR
L4938E vs L4995AJ
L4938E vs L4993MDTR
L4938E vs L4993MD
L4938E vs L4993DTR
L4938E vs L4993D
L4938E vs L4989MD013TR
L4938E vs L4989MD
L4938E vs L4989D013TR
L4938E vs L4989D
L4938E vs L4988MDTR
L4938E vs L4988MD
L4938E vs L4988DTR
L4938E vs L4988D
L4938E vs L4987CPT50TR
L4938E vs L4987CPT50
L4938E vs L4987CPT33TR
L4938E vs L4987CPT33
L4938E vs L4987CPT120
L4938E vs L4979MD013TR
L4938E vs L4979MD
L4938E vs L4979DTR-E
L4938E vs L4979D013TR
L4938E vs L4979D-E
L4938E vs L4979D
L4938E vs L4957AD3.3TR
L4938E vs L4957AD3.3
L4938E vs L4957AD2.5TR
L4938E vs L4957AD2.5
L4938E vs L4957AD1.8TR
L4938E vs L4957AD1.8
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you