☰
L4931CD33-TRY
L4931CD33-TRY
Active
Description:  IC REG LINEAR 3.3V 250MA 8SO
Manufacturer:  STMicroelectronics
History Price: $1.72000
In Stock: 16930
L4931CD33-TRY Specification
Specification
Part No
L4931CD33-TRY
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.82V @ 250mA
Current - Output
250mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
6 mA
PSRR
73dB ~ 55dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L4931CD33-TRY PDF Datasheet
L4931CD33-TRY Related Parts
L4909
L4909
STMicroelectronics
IC REG LIN POS ADJ 15MULTIWATT
L4925PD
L4925PD
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4925PD013TR
L4925PD013TR
STMicroelectronics
IC REG LINEAR 5V 500MA POWERSO20
L4931ABD120
L4931ABD120
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD120TR
L4931ABD120TR
STMicroelectronics
IC REG LINEAR 12V 250MA 8SO
L4931ABD15-TR
L4931ABD15-TR
STMicroelectronics
IC REG LINEAR 1.5V 250MA 8SO
L4931ABD25
L4931ABD25
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD25-TR
L4931ABD25-TR
STMicroelectronics
IC REG LINEAR 2.5V 250MA 8SO
L4931ABD33
L4931ABD33
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD33-TR
L4931ABD33-TR
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8SO
L4931ABD35-TR
L4931ABD35-TR
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931ABD35-TRY
L4931ABD35-TRY
STMicroelectronics
IC REG LINEAR 3.5V 250MA 8SO
L4931CD33-TRY Compare Parts
  • L4931CD33-TRY vs L4995RK
  • L4931CD33-TRY vs L4995RJTR
  • L4931CD33-TRY vs L4995RJ
  • L4931CD33-TRY vs L4995KTR
  • L4931CD33-TRY vs L4995K
  • L4931CD33-TRY vs L4995JTR
  • L4931CD33-TRY vs L4995J
  • L4931CD33-TRY vs L4995AKTR
  • L4931CD33-TRY vs L4995AK
  • L4931CD33-TRY vs L4995AJTR
  • L4931CD33-TRY vs L4995AJ
  • L4931CD33-TRY vs L4993MDTR
  • L4931CD33-TRY vs L4993MD
  • L4931CD33-TRY vs L4993DTR
  • L4931CD33-TRY vs L4993D
  • L4931CD33-TRY vs L4989MD013TR
  • L4931CD33-TRY vs L4989MD
  • L4931CD33-TRY vs L4989D013TR
  • L4931CD33-TRY vs L4989D
  • L4931CD33-TRY vs L4988MDTR
  • L4931CD33-TRY vs L4988MD
  • L4931CD33-TRY vs L4988DTR
  • L4931CD33-TRY vs L4988D
  • L4931CD33-TRY vs L4987CPT50TR
  • L4931CD33-TRY vs L4987CPT50
  • L4931CD33-TRY vs L4987CPT33TR
  • L4931CD33-TRY vs L4987CPT33
  • L4931CD33-TRY vs L4987CPT120
  • L4931CD33-TRY vs L4979MD013TR
  • L4931CD33-TRY vs L4979MD
  • L4931CD33-TRY vs L4979DTR-E
  • L4931CD33-TRY vs L4979D013TR
  • L4931CD33-TRY vs L4979D-E
  • L4931CD33-TRY vs L4979D
  • L4931CD33-TRY vs L4957AD3.3TR
  • L4931CD33-TRY vs L4957AD3.3
  • L4931CD33-TRY vs L4957AD2.5TR
  • L4931CD33-TRY vs L4957AD2.5
  • L4931CD33-TRY vs L4957AD1.8TR
  • L4931CD33-TRY vs L4957AD1.8
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you