Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics ISO8200BQ
ISO8200BQ
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER 1:1 32TFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
ISO8200BQ Datasheet
History Price: $8.39000
In Stock: 45420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISO8200BQ Specification
Specification
Part No
ISO8200BQ
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
-
Interface
Parallel
Voltage - Load
10.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
700mA
Rds On (Typ)
120mOhm
Input Type
-
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
32-TFQFPN (11x9)
Package / Case
32-TQFN Exposed Pad
ISO8200BQ PDF Datasheet
ISO8200BQ Datasheet
Click and Download: ISO8200BQ Datasheet
ISO8200BQ Related Parts
ISO1H801GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H801GXT
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H802G
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H811GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H812GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H815GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H816GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO2H823V25XUMA1
Infineon Technologies
IC PWR SWITCH P-CHAN 1:8 70VQFN
ISO808TR
STMicroelectronics
GALVANIC ISOLATED OCTAL HIGH-SID
ISO808TR-1
STMicroelectronics
GALVANIC ISOLATED OCTAL HIGH-SID
ISO8200AQTR
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN
ISO8200B
STMicroelectronics
IC PWR DRIVER 1:1 PWRSO36
ISO8200BQ Compare Parts
ISO8200BQ vs ISO8200BQTR
ISO8200BQ vs ISO8200B
ISO8200BQ vs ISO8200AQTR
ISO8200BQ vs ISO808TR-1
ISO8200BQ vs ISO808TR
ISO8200BQ vs ISO2H823V25XUMA1
ISO8200BQ vs ISO1H816GAUMA1
ISO8200BQ vs ISO1H815GAUMA1
ISO8200BQ vs ISO1H812GAUMA1
ISO8200BQ vs ISO1H811GAUMA1
ISO8200BQ vs ISO1H802G
ISO8200BQ vs ISO1H801GXT
ISO8200BQ vs ISO1H801GAUMA1
ISO8200BQ vs ISO8200AQ
ISO8200BQ vs ISO808QTR-1
ISO8200BQ vs ISO808QTR
ISO8200BQ vs ISO808ATR-1
ISO8200BQ vs ISO808ATR
ISO8200BQ vs ISO808AQTR-1
ISO8200BQ vs ISO808AQTR
ISO8200BQ vs ISO808A-1
ISO8200BQ vs ISO808A
ISO8200BQ vs ISO808-1
ISO8200BQ vs ISO808
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!