☰
ISO8200B
ISO8200B
Active
Description:  IC PWR DRIVER 1:1 PWRSO36
Manufacturer:  STMicroelectronics
Datasheet:   ISO8200B Datasheet
History Price: $11.23000
In Stock: 32310
ISO8200B Specification
Specification
Part No
ISO8200B
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
-
Interface
Parallel
Voltage - Load
10.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
700mA
Rds On (Typ)
120mOhm
Input Type
-
Features
Auto Restart, Galvanic Isolation, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-36
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
ISO8200B PDF Datasheet
ISO8200B Related Parts
ISO1H801GAUMA1
ISO1H801GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H801GXT
ISO1H801GXT
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H802G
ISO1H802G
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H811GAUMA1
ISO1H811GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H812GAUMA1
ISO1H812GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H815GAUMA1
ISO1H815GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H816GAUMA1
ISO1H816GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO2H823V25XUMA1
ISO2H823V25XUMA1
Infineon Technologies
IC PWR SWITCH P-CHAN 1:8 70VQFN
ISO808TR
ISO808TR
STMicroelectronics
GALVANIC ISOLATED OCTAL HIGH-SID
ISO808TR-1
ISO808TR-1
STMicroelectronics
GALVANIC ISOLATED OCTAL HIGH-SID
ISO8200AQTR
ISO8200AQTR
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN
ISO8200BQ
ISO8200BQ
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN
ISO8200B Description
The ISO8200B is a high-performance, isolated gate driver designed by STMicroelectronics, specifically for driving high-voltage MOSFETs and IGBTs in various applications, including industrial, automotive, and renewable energy systems. This device is part of ST%27s family of isolated gate drivers, which are known for their robustness, reliability, and efficiency.

## Key Features

1. Isolation Voltage: The ISO8200B provides galvanic isolation of up to 5 kV (rms), ensuring safe operation in high-voltage environments. This isolation helps protect sensitive control circuits from high-voltage transients.

2. Output Current: The driver can deliver a peak output current of up to 4 A, which is sufficient for driving large MOSFETs and IGBTs. This capability allows for fast switching times, reducing switching losses and improving overall efficiency.

3. Supply Voltage Range: The device operates with a supply voltage range of 15 V to 30 V for the high-side driver and 10 V to 20 V for the low-side driver. This flexibility allows it to be used in various applications with different voltage requirements.

4. Propagation Delay: The ISO8200B features a low propagation delay of typically 50 ns, which is crucial for applications requiring precise timing and synchronization between the control signal and the output.

5. Temperature Range: The device is rated for operation in a wide temperature range from -40°C to +125°C, making it suitable for harsh environments commonly found in automotive and industrial applications.

6. Integrated Features: The ISO8200B includes several integrated features such as:
- Under-voltage lockout (UVLO) for both high-side and low-side drivers to prevent operation under insufficient supply voltage.
- Fault feedback capability to monitor the status of the output and provide feedback to the control circuit.
- A built-in bootstrap capacitor for high-side operation, simplifying the design and reducing external component count.

7. Package Options: The ISO8200B is available in various package options, including the SO-8 and the TSSOP-16, allowing for flexibility in PCB design and layout.

## Applications

The ISO8200B is suitable for a wide range of applications, including:

- Motor Drives: Used in driving brushless DC motors, stepper motors, and other types of electric motors in industrial automation and robotics.
- Power Converters: Ideal for use in DC-DC converters, inverters, and other power conversion applications in renewable energy systems such as solar inverters and wind turbine converters.
- Automotive Applications: Suitable for electric and hybrid vehicles, where reliable and efficient gate driving is essential for power management.
- Industrial Equipment: Used in various industrial equipment requiring high-voltage switching and control.

## Conclusion

The ISO8200B from STMicroelectronics is a versatile and reliable isolated gate driver that meets the demands of modern high-voltage applications. With its robust isolation, high output current capability, and integrated features, it provides an effective solution for driving power devices in a variety of industries. Its wide operating temperature range and flexible supply voltage make it an excellent choice for both industrial and automotive applications.
ISO8200B Compare Parts
  • ISO8200B vs ISO8200BQTR
  • ISO8200B vs ISO8200BQ
  • ISO8200B vs ISO8200AQTR
  • ISO8200B vs ISO808TR-1
  • ISO8200B vs ISO808TR
  • ISO8200B vs ISO2H823V25XUMA1
  • ISO8200B vs ISO1H816GAUMA1
  • ISO8200B vs ISO1H815GAUMA1
  • ISO8200B vs ISO1H812GAUMA1
  • ISO8200B vs ISO1H811GAUMA1
  • ISO8200B vs ISO1H802G
  • ISO8200B vs ISO1H801GXT
  • ISO8200B vs ISO1H801GAUMA1
  • ISO8200B vs ISO8200AQ
  • ISO8200B vs ISO808QTR-1
  • ISO8200B vs ISO808QTR
  • ISO8200B vs ISO808ATR-1
  • ISO8200B vs ISO808ATR
  • ISO8200B vs ISO808AQTR-1
  • ISO8200B vs ISO808AQTR
  • ISO8200B vs ISO808A-1
  • ISO8200B vs ISO808A
  • ISO8200B vs ISO808-1
  • ISO8200B vs ISO808
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!