☰
ISO808QTR
ISO808QTR
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   ISO808QTR Datasheet
History Price: $5.87370
In Stock: 3650
ISO808QTR Specification
Specification
Part No
ISO808QTR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
9.2V ~ 36V
Voltage - Supply (Vcc/Vdd)
9.2V ~ 36V
Current - Output (Max)
700mA
Rds On (Typ)
125mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Load, Over Temperature, Over Voltage, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSO-36, Bottom Pad
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
ISO808QTR Related Parts
ISO1H801GAUMA1
ISO1H801GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H801GXT
ISO1H801GXT
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H802G
ISO1H802G
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H811GAUMA1
ISO1H811GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H812GAUMA1
ISO1H812GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO1H815GAUMA1
ISO1H815GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36
ISO1H816GAUMA1
ISO1H816GAUMA1
Infineon Technologies
IC PWR DRIVER N-CHAN 1:8 DSO-36
ISO2H823V25XUMA1
ISO2H823V25XUMA1
Infineon Technologies
IC PWR SWITCH P-CHAN 1:8 70VQFN
ISO808TR
ISO808TR
STMicroelectronics
GALVANIC ISOLATED OCTAL HIGH-SID
ISO808TR-1
ISO808TR-1
STMicroelectronics
GALVANIC ISOLATED OCTAL HIGH-SID
ISO8200AQTR
ISO8200AQTR
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN
ISO8200B
ISO8200B
STMicroelectronics
IC PWR DRIVER 1:1 PWRSO36
ISO808QTR Compare Parts
  • ISO808QTR vs ISO8200BQTR
  • ISO808QTR vs ISO8200BQ
  • ISO808QTR vs ISO8200B
  • ISO808QTR vs ISO8200AQTR
  • ISO808QTR vs ISO808TR-1
  • ISO808QTR vs ISO808TR
  • ISO808QTR vs ISO2H823V25XUMA1
  • ISO808QTR vs ISO1H816GAUMA1
  • ISO808QTR vs ISO1H815GAUMA1
  • ISO808QTR vs ISO1H812GAUMA1
  • ISO808QTR vs ISO1H811GAUMA1
  • ISO808QTR vs ISO1H802G
  • ISO808QTR vs ISO1H801GXT
  • ISO808QTR vs ISO1H801GAUMA1
  • ISO808QTR vs ISO8200AQ
  • ISO808QTR vs ISO808QTR-1
  • ISO808QTR vs ISO808ATR-1
  • ISO808QTR vs ISO808ATR
  • ISO808QTR vs ISO808AQTR-1
  • ISO808QTR vs ISO808AQTR
  • ISO808QTR vs ISO808A-1
  • ISO808QTR vs ISO808A
  • ISO808QTR vs ISO808-1
  • ISO808QTR vs ISO808
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!