☰
HCF4010YM013TR
HCF4010YM013TR
Active
Description:  IC TRANSLTR UNIDIRECTIONAL 16SO
Manufacturer:  STMicroelectronics
History Price: $0.99000
In Stock: 35310
HCF4010YM013TR Specification
Specification
Part No
HCF4010YM013TR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100, 4000
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HCF4010YM013TR PDF Datasheet
HCF4010YM013TR Related Parts
HCF4010BEY
HCF4010BEY
STMicroelectronics
IC BUFFER NON-INVERT 20V 16DIP
HCF4010M013TR
HCF4010M013TR
STMicroelectronics
IC BUFFER NON-INVERT 20V 16SO
HCF4041UBEY
HCF4041UBEY
STMicroelectronics
IC BUFFER NON-INVERT 20V 14DIP
HCF4041UM013TR
HCF4041UM013TR
STMicroelectronics
IC BUFFER NON-INVERT 20V 14SO
HCF4050BEY
HCF4050BEY
STMicroelectronics
IC BUFFER NON-INVERT 20V 16DIP
HCF4050M013TR
HCF4050M013TR
STMicroelectronics
IC BUFFER NON-INVERT 20V 16SO
HCF4502BM1
HCF4502BM1
STMicroelectronics
IC BUFFER INVERT 20V 16SO
HCF4010YM013TR Description
The HCF4010YM013TR is a dual 4-input NAND gate integrated circuit (IC) manufactured by STMicroelectronics. This device is part of the HCMOS (High-speed CMOS) family, which is known for its low power consumption and high noise immunity. Below is a detailed introduction to the HCF4010YM013TR, including its specifications and parameters.

## Overview

The HCF4010YM013TR is designed to perform logical NAND operations on two sets of four input signals. It is commonly used in digital circuits for various applications, including data processing, signal conditioning, and control systems. The device is available in a 14-pin dual in-line package (DIP) and is suitable for both commercial and industrial applications.

## Key Features

- Dual 4-input NAND Gates: The HCF4010YM013TR contains two independent 4-input NAND gates, allowing for versatile logic operations.
- High Noise Immunity: The CMOS technology used in this IC provides excellent noise margins, making it suitable for use in noisy environments.
- Low Power Consumption: The device operates with low static and dynamic power consumption, which is beneficial for battery-powered applications.
- Wide Supply Voltage Range: The HCF4010YM013TR can operate over a wide range of supply voltages, making it adaptable to various circuit designs.
- High Speed: The IC is capable of high-speed operation, which is essential for modern digital applications.

## Specifications

Here are the detailed specifications of the HCF4010YM013TR:

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Input Current (I_I): ±1 µA (maximum)
- Output Current (I_O): ±5 mA (maximum)
- Propagation Delay (t_PD): Typically 15 ns at V_DD = 5V
- Power Dissipation (P_D): 1 mW (typical) at V_DD = 5V
- Temperature Range: -40°C to +125°C (industrial grade)
- Logic Family: CMOS
- Number of Gates: 2
- Number of Inputs per Gate: 4
- Pin Configuration: 14-pin DIP

## Pin Configuration

The HCF4010YM013TR has the following pin configuration:

1. Pin 1: A1 (Input for Gate 1)
2. Pin 2: A2 (Input for Gate 1)
3. Pin 3: A3 (Input for Gate 1)
4. Pin 4: A4 (Input for Gate 1)
5. Pin 5: Y1 (Output for Gate 1)
6. Pin 6: GND (Ground)
7. Pin 7: V_DD (Supply Voltage)
8. Pin 8: A1 (Input for Gate 2)
9. Pin 9: A2 (Input for Gate 2)
10. Pin 10: A3 (Input for Gate 2)
11. Pin 11: A4 (Input for Gate 2)
12. Pin 12: Y2 (Output for Gate 2)
13. Pin 13: NC (No Connection)
14. Pin 14: NC (No Connection)

## Applications

The HCF4010YM013TR is widely used in various applications, including:

- Digital Logic Circuits: As a fundamental building block for creating complex logic functions.
- Signal Processing: For conditioning and processing digital signals in communication systems.
- Control Systems: In automation and control applications for decision-making processes.
- Data Storage: In memory devices and data processing units.

## Conclusion

The HCF4010YM013TR from STMicroelectronics is a versatile and reliable dual 4-input NAND gate IC that offers a combination of high performance, low power consumption, and wide operating voltage range. Its features make it suitable for a variety of digital applications, making it a popular choice among engineers and designers in the electronics industry.
HCF4010YM013TR Compare Parts
  • HCF4010YM013TR vs HCF4050M013TR
  • HCF4010YM013TR vs HCF4050BEY
  • HCF4010YM013TR vs HCF4041UM013TR
  • HCF4010YM013TR vs HCF4041UBEY
  • HCF4010YM013TR vs HCF4010M013TR
  • HCF4010YM013TR vs HCF4010BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci