Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ STMicroelectronics HCF4010M013TR
HCF4010M013TR
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 20V 16SO
Manufacturer:
STMicroelectronics
Datasheet:
HCF4010M013TR Datasheet
History Price: Obsolete
In Stock: 1315
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HCF4010M013TR Specification
Specification
Part No
HCF4010M013TR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
3mA, 36mA
Voltage - Supply
3V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HCF4010M013TR PDF Datasheet
HCF4010M013TR Datasheet
Click and Download: HCF4010M013TR Datasheet
HCF4010M013TR Related Parts
HCF4010BEY
STMicroelectronics
IC BUFFER NON-INVERT 20V 16DIP
HCF4010YM013TR
STMicroelectronics
IC TRANSLTR UNIDIRECTIONAL 16SO
HCF4041UBEY
STMicroelectronics
IC BUFFER NON-INVERT 20V 14DIP
HCF4041UM013TR
STMicroelectronics
IC BUFFER NON-INVERT 20V 14SO
HCF4050BEY
STMicroelectronics
IC BUFFER NON-INVERT 20V 16DIP
HCF4050M013TR
STMicroelectronics
IC BUFFER NON-INVERT 20V 16SO
HCF4502BM1
STMicroelectronics
IC BUFFER INVERT 20V 16SO
HCF4010M013TR Compare Parts
HCF4010M013TR vs HCF4050M013TR
HCF4010M013TR vs HCF4050BEY
HCF4010M013TR vs HCF4041UM013TR
HCF4010M013TR vs HCF4041UBEY
HCF4010M013TR vs HCF4010YM013TR
HCF4010M013TR vs HCF4010BEY
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci