☰
E-L9823
E-L9823
Active
Description:  IC PWR DRIVER N-CHANNEL 1:8 24SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L9823 Datasheet
History Price: Active
In Stock: 13345
E-L9823 Specification
Specification
Part No
E-L9823
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
500mA
Rds On (Typ)
800mOhm
Input Type
-
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
24-SO
Package / Case
24-SOIC (0.295", 7.50mm Width)
E-L9823 PDF Datasheet
E-L9823 Related Parts
E-L6220
E-L6220
STMicroelectronics
IC PWR SWITCH BIPLR 1:1 16PWRDIP
E-L9338MD
E-L9338MD
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
E-L9338MD/TR
E-L9338MD/TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
E-L9823013TR
E-L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
E-L9826
E-L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
E-L9826TR
E-L9826TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 20SO
E-L9823 Description
Introduction to STMicroelectronics E-L9823

The STMicroelectronics E-L9823 is a highly integrated automotive LED driver designed for controlling and driving high-power LED applications. This device is particularly suitable for automotive lighting systems, including headlights, taillights, and interior lighting. The E-L9823 is known for its efficiency, reliability, and flexibility, making it an ideal choice for modern vehicle lighting solutions.

Key Specifications

1. Input Voltage Range: The E-L9823 operates within a wide input voltage range of 4.5V to 36V, allowing it to be used in various automotive environments where supply voltage may fluctuate.

2. Output Current Control: This LED driver can provide up to 1.5A output current per channel, which is sufficient for driving high-brightness LEDs effectively.

3. Number of Channels: The device features multiple channels (up to 6), enabling the control of several LED strings simultaneously. This multi-channel capability allows for complex lighting patterns and effects.

4. PWM Dimming Control: The E-L9823 supports Pulse Width Modulation (PWM) dimming with a frequency range typically from 100 Hz up to 20 kHz. This feature allows for smooth brightness adjustments without flickering.

5. Temperature Range: The operational temperature range is specified from -40°C to +125°C, ensuring reliable performance under extreme automotive conditions.

6. Diagnostic Features: Integrated diagnostic functions such as open-load detection and short-circuit protection enhance system reliability by monitoring the health of the LED strings and preventing damage.

7. Thermal Management: The device includes thermal shutdown protection that automatically disables the outputs if the junction temperature exceeds safe limits, thus preventing thermal damage.

8. Package Type: The E-L9823 is available in a compact HTQFP package (typically 32 pins), facilitating easy integration into space-constrained designs while providing good thermal performance.

9. Efficiency: With high efficiency levels typically exceeding 90%, the E-L9823 minimizes power loss and heat generation, which is crucial for automotive applications where energy conservation is important.

10. Control Interface: It features a simple control interface compatible with standard microcontrollers or automotive communication protocols such as LIN or CAN, allowing easy integration into existing systems.

Applications

The versatility of the E-L9823 makes it suitable for various applications:

- Automotive Lighting Systems: Ideal for controlling headlights, taillights, daytime running lights (DRLs), and interior lighting.
- Exterior Lighting Solutions: Used in applications requiring high-brightness illumination such as fog lights and turn signals.
- Decorative Lighting: Suitable for ambient lighting effects in vehicles that enhance aesthetic appeal.
- Signal Lighting: Employed in signaling applications where visibility and brightness are critical for safety.

Design Considerations

When designing with the E-L9823, consider the following factors:

- PCB Layout: Ensure proper PCB layout techniques are followed to minimize inductance and resistance in power paths, which can affect performance.
- Thermal Management Strategies: Incorporate adequate thermal management solutions such as heat sinks or thermal vias to dissipate heat effectively during operation.
- Power Supply Decoupling: Implement appropriate decoupling capacitors close to the power supply pins to ensure stable operation and reduce noise.
- Testing and Validation: Perform thorough testing under various operating conditions to validate performance metrics such as output current stability, efficiency, and thermal characteristics.

Conclusion

The STMicroelectronics E-L9823 LED driver stands out as an advanced solution for automotive lighting applications due to its high efficiency, flexibility, and comprehensive features tailored for demanding environments. With its ability to drive multiple channels of high-power LEDs while providing essential diagnostic capabilities and robust protection mechanisms, the E-L9823 empowers engineers to design innovative lighting solutions that enhance vehicle safety and aesthetics while meeting stringent automotive standards. Its combination of performance characteristics makes it a preferred choice in modern vehicle lighting systems.
E-L9823 Compare Parts
  • E-L9823 vs E-L9826
  • E-L9823 vs E-L9823013TR
  • E-L9823 vs E-L9338MD/TR
  • E-L9823 vs E-L9338MD
  • E-L9823 vs E-L6220
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!