Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics E-L6220
E-L6220
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH BIPLR 1:1 16PWRDIP
Manufacturer:
STMicroelectronics
Datasheet:
E-L6220 Datasheet
History Price: Obsolete
In Stock: 8080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E-L6220 Specification
Specification
Part No
E-L6220
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
1.8A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
16-PowerDIP
Package / Case
16-DIP (0.300", 7.62mm)
E-L6220 PDF Datasheet
E-L6220 Datasheet
Click and Download: E-L6220 Datasheet
E-L6220 Related Parts
E-L9338MD
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
E-L9338MD/TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 20SO
E-L9823
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
E-L9823013TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 24SO
E-L9826
STMicroelectronics
IC PWR DRIVER N-CHAN 1:8 20SOIC
E-L9826TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:8 20SO
E-L6220 Compare Parts
E-L6220 vs E-L9826
E-L6220 vs E-L9823013TR
E-L6220 vs E-L9823
E-L6220 vs E-L9338MD/TR
E-L6220 vs E-L9338MD
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.