Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ STMicroelectronics A6986ITR
A6986ITR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
AUTOMOTIVE 38 V, 5W SYNCHRONOUS
Manufacturer:
STMicroelectronics
Datasheet:
A6986ITR Datasheet
History Price: $5.13000
In Stock: 19650
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6986ITR Specification
Specification
Part No
A6986ITR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
38V
Voltage - Output (Min/Fixed)
0.85V
Voltage - Output (Max)
38V
Current - Output
-
Frequency - Switching
275kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 135 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
A6986ITR PDF Datasheet
A6986ITR Datasheet
Click and Download: A6986ITR Datasheet
A6986ITR Related Parts
A6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A6902D13TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A6984TR
STMicroelectronics
IC REG BUCK 3.3V 400MA 10VFDFPN
A6985F
STMicroelectronics
IC REG BUCK ADJ 500MA 16HTSSOP
A6985F3V3
STMicroelectronics
IC REG BUCK 3.3V 500MA 16HTSSOP
A6985F3V3TR
STMicroelectronics
IC REG BUCK 3.3V 500MA 16HTSSOP
A6985F5V
STMicroelectronics
IC REG BUCK 5V 500MA 16HTSSOP
A6985F5VTR
STMicroelectronics
IC REG BUCK 5V 500MA 16HTSSOP
A6985FTR
STMicroelectronics
IC REG BUCK ADJ 500MA 16HTSSOP
A6986F
STMicroelectronics
IC REG BUCK ADJ 2A 16HTSSOP
A6986F3V3
STMicroelectronics
IC REG BUCK 3.3V 1.5A 16HTSSOP
A6986F3V3TR
STMicroelectronics
IC REG BUCK 3.3V 1.5A 16HTSSOP
A6986ITR Compare Parts
A6986ITR vs A6986HTR
A6986ITR vs A6986H5VTR
A6986ITR vs A6986H5V
A6986ITR vs A6986H3V3TR
A6986ITR vs A6986H3V3
A6986ITR vs A6986H
A6986ITR vs A6986FTR
A6986ITR vs A6986F5VTR
A6986ITR vs A6986F5V
A6986ITR vs A6986F3V3TR
A6986ITR vs A6986F3V3
A6986ITR vs A6986F
A6986ITR vs A6985FTR
A6986ITR vs A6985F5VTR
A6986ITR vs A6985F5V
A6986ITR vs A6985F3V3TR
A6986ITR vs A6985F3V3
A6986ITR vs A6985F
A6986ITR vs A6984TR
A6986ITR vs A6902D13TR
A6986ITR vs A6902D
A6986ITR vs A6986STR
A6986ITR vs A6986S
A6986ITR vs A6983NQTR
A6986ITR vs A6983N50QTR
A6986ITR vs A6983N33QTR
A6986ITR vs A6983IQTR
A6986ITR vs A6983CQTR
A6986ITR vs A6983C50QTR
A6986ITR vs A6983C33QTR
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.