☰
A6985F5VTR
A6985F5VTR
Active
Description:  IC REG BUCK 5V 500MA 16HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   A6985F5VTR Datasheet
History Price: $2.06910
In Stock: 5345
A6985F5VTR Specification
Specification
Part No
A6985F5VTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
38V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
500mA
Frequency - Switching
250kHz ~ 2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
A6985F5VTR PDF Datasheet
A6985F5VTR Related Parts
A6902D
A6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A6902D13TR
A6902D13TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A6984TR
A6984TR
STMicroelectronics
IC REG BUCK 3.3V 400MA 10VFDFPN
A6985F
A6985F
STMicroelectronics
IC REG BUCK ADJ 500MA 16HTSSOP
A6985F3V3
A6985F3V3
STMicroelectronics
IC REG BUCK 3.3V 500MA 16HTSSOP
A6985F3V3TR
A6985F3V3TR
STMicroelectronics
IC REG BUCK 3.3V 500MA 16HTSSOP
A6985F5V
A6985F5V
STMicroelectronics
IC REG BUCK 5V 500MA 16HTSSOP
A6985FTR
A6985FTR
STMicroelectronics
IC REG BUCK ADJ 500MA 16HTSSOP
A6986F
A6986F
STMicroelectronics
IC REG BUCK ADJ 2A 16HTSSOP
A6986F3V3
A6986F3V3
STMicroelectronics
IC REG BUCK 3.3V 1.5A 16HTSSOP
A6986F3V3TR
A6986F3V3TR
STMicroelectronics
IC REG BUCK 3.3V 1.5A 16HTSSOP
A6986F5V
A6986F5V
STMicroelectronics
IC REG BUCK 5V 1.5A 16HTSSOP
A6985F5VTR Description
STMicroelectronics A6985F5VTR Overview

The STMicroelectronics A6985F5VTR is a high-performance IC designed for specific applications, particularly in power management and communication systems. This device is a part of the family of voltage regulators, known for its low dropout and high efficiency.

## Key Specifications:

* Type: Linear Voltage Regulator
* Input Voltage Range: 4.5V to 18V
* Output Voltage: 5V (fixed)
* Dropout Voltage: 1.2V at 1A
* Output Current: 1A (maximum)
* Quiescent Current: 50µA typical, 100µA maximum
* Efficiency: High efficiency at low loads, especially in mobile applications where power conservation is critical.
* Thermal Shutdown: Yes, to protect the device from overheating.
* Short Circuit Protection: Integrated short-circuit protection ensures reliable performance.
* Package Type: 5-Pin SOT-23 package
* Operating Temperature Range: -40°C to +125°C

## Performance and Features:

* Low Dropout Voltage: The A6985F5VTR’s low dropout voltage makes it suitable for applications where maintaining a steady output voltage close to the input is critical.
* High Output Accuracy: Ensures that the output voltage remains within tight tolerance, which is important for precision devices.
* Low Quiescent Current: With a typical quiescent current of only 50µA, the device ensures minimal power consumption, making it ideal for battery-powered applications.
* Thermal and Overcurrent Protection: The regulator features both thermal shutdown and overcurrent protection to safeguard sensitive components.
* High-Performance: Delivers stable 5V output with minimal ripple, which is essential for powering digital circuits and sensitive analog devices.

## Applications:

* Portable Devices: Ideal for use in mobile and battery-powered electronics due to its low quiescent current and efficient voltage regulation.
* Communication Systems: Useful in RF and communication modules where power efficiency is essential.
* Automotive Electronics: Can be applied in automotive systems that require stable power supply under varying conditions.
* Consumer Electronics: Powers microcontrollers, sensors, and other peripheral devices in consumer electronics such as home automation systems and handheld gadgets.

## Advantages:

* Compact Size: The SOT-23 package ensures that the A6985F5VTR can be used in compact designs where space is limited.
* Precision: Its precision output voltage and high accuracy make it suitable for high-performance systems that demand reliable power regulation.
* Energy Efficiency: The low dropout voltage and quiescent current ensure that the device operates efficiently, minimizing energy waste.

This regulator is a versatile and reliable solution for a wide range of power management needs, offering a balance of efficiency, protection features, and stability.
A6985F5VTR Compare Parts
  • A6985F5VTR vs A6986ITR
  • A6985F5VTR vs A6986HTR
  • A6985F5VTR vs A6986H5VTR
  • A6985F5VTR vs A6986H5V
  • A6985F5VTR vs A6986H3V3TR
  • A6985F5VTR vs A6986H3V3
  • A6985F5VTR vs A6986H
  • A6985F5VTR vs A6986FTR
  • A6985F5VTR vs A6986F5VTR
  • A6985F5VTR vs A6986F5V
  • A6985F5VTR vs A6986F3V3TR
  • A6985F5VTR vs A6986F3V3
  • A6985F5VTR vs A6986F
  • A6985F5VTR vs A6985FTR
  • A6985F5VTR vs A6985F5V
  • A6985F5VTR vs A6985F3V3TR
  • A6985F5VTR vs A6985F3V3
  • A6985F5VTR vs A6985F
  • A6985F5VTR vs A6984TR
  • A6985F5VTR vs A6902D13TR
  • A6985F5VTR vs A6902D
  • A6985F5VTR vs A6986STR
  • A6985F5VTR vs A6986S
  • A6985F5VTR vs A6983NQTR
  • A6985F5VTR vs A6983N50QTR
  • A6985F5VTR vs A6983N33QTR
  • A6985F5VTR vs A6983IQTR
  • A6985F5VTR vs A6983CQTR
  • A6985F5VTR vs A6983C50QTR
  • A6985F5VTR vs A6983C33QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.