☰
74LVC374ATTR
74LVC374ATTR
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 9590
74LVC374ATTR Specification
Specification
Part No
74LVC374ATTR
Category
Logic - Flip Flops
Manufacturer
STMicroelectronics
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
-
Max Propagation Delay @ V, Max CL
8.2ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
1.65V ~ 3.6V
Current - Quiescent (Iq)
10 μA
Input Capacitance
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-TSSOP
Package / Case
20-TSSOP (0.173", 4.40mm Width)
74LVC374ATTR PDF Datasheet
74LVC374ATTR Related Parts
74LCX112M
74LCX112M
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112M
74LCX112M
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MTC
74LCX112MTC
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTC
74LCX112MTC
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTCX
74LCX112MTCX
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MX
74LCX112MX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MX
74LCX112MX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112SJ
74LCX112SJ
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJ
74LCX112SJ
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJX
74LCX112SJX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX162374MEA
74LCX162374MEA
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX162374MEA
74LCX162374MEA
onsemi
IC FF D-TYPE DUAL 8BIT 48SSOP
74LVC374ATTR Compare Parts
  • 74LVC374ATTR vs 74LVX74SJX
  • 74LVC374ATTR vs 74LVX74SJX
  • 74LVC374ATTR vs 74LVX74SJ
  • 74LVC374ATTR vs 74LVX74SJ
  • 74LVC374ATTR vs 74LVX74MX
  • 74LVC374ATTR vs 74LVX74MX
  • 74LVC374ATTR vs 74LVX74MTCX
  • 74LVC374ATTR vs 74LVX74MTC
  • 74LVC374ATTR vs 74LVX74MTC
  • 74LVC374ATTR vs 74LVX74M
  • 74LVC374ATTR vs 74LVX574TTR
  • 74LVC374ATTR vs 74LVX574SJX
  • 74LVC374ATTR vs 74LVX574SJ
  • 74LVC374ATTR vs 74LVX574SJ
  • 74LVC374ATTR vs 74LVX574MX
  • 74LVC374ATTR vs 74LVX574MTCX
  • 74LVC374ATTR vs 74LVX574MTCX
  • 74LVC374ATTR vs 74LVX574MTC
  • 74LVC374ATTR vs 74LVX574MTC
  • 74LVC374ATTR vs 74LVX574M
  • 74LVC374ATTR vs 74LVX574M
  • 74LVC374ATTR vs 74LVX374TTR
  • 74LVC374ATTR vs 74LVX374SJX
  • 74LVC374ATTR vs 74LVX374SJX
  • 74LVC374ATTR vs 74LVX374SJ
  • 74LVC374ATTR vs 74LVX374MX
  • 74LVC374ATTR vs 74LVX374MX
  • 74LVC374ATTR vs 74LVX374MTR
  • 74LVC374ATTR vs 74LVX374MTCX
  • 74LVC374ATTR vs 74LVX374MTCX
  • 74LVC374ATTR vs 74LVX374MTC
  • 74LVC374ATTR vs 74LVX374MTC
  • 74LVC374ATTR vs 74LVX374M
  • 74LVC374ATTR vs 74LVX273TTR
  • 74LVC374ATTR vs 74LVX273SJX
  • 74LVC374ATTR vs 74LVX273SJX
  • 74LVC374ATTR vs 74LVX273SJ
  • 74LVC374ATTR vs 74LVX273SJ
  • 74LVC374ATTR vs 74LVX273MX
  • 74LVC374ATTR vs 74LVX273MX
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend