☰
74LCX74MTR
74LCX74MTR
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   74LCX74MTR Datasheet
History Price: $0.13000
In Stock: 6560
74LCX74MTR Specification
Specification
Part No
74LCX74MTR
Category
Logic - Flip Flops
Manufacturer
STMicroelectronics
Series
74LCX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
150 MHz
Max Propagation Delay @ V, Max CL
7ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2V ~ 3.6V
Current - Quiescent (Iq)
10 μA
Input Capacitance
6 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SO
Package / Case
14-SOIC (0.154", 3.90mm Width)
74LCX74MTR PDF Datasheet
74LCX74MTR Related Parts
74LCX112M
74LCX112M
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112M
74LCX112M
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MTC
74LCX112MTC
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTC
74LCX112MTC
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTCX
74LCX112MTCX
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MX
74LCX112MX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MX
74LCX112MX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112SJ
74LCX112SJ
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJ
74LCX112SJ
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJX
74LCX112SJX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX162374MEA
74LCX162374MEA
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX162374MEA
74LCX162374MEA
onsemi
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX74MTR Compare Parts
  • 74LCX74MTR vs 74LVX74SJX
  • 74LCX74MTR vs 74LVX74SJX
  • 74LCX74MTR vs 74LVX74SJ
  • 74LCX74MTR vs 74LVX74SJ
  • 74LCX74MTR vs 74LVX74MX
  • 74LCX74MTR vs 74LVX74MX
  • 74LCX74MTR vs 74LVX74MTCX
  • 74LCX74MTR vs 74LVX74MTC
  • 74LCX74MTR vs 74LVX74MTC
  • 74LCX74MTR vs 74LVX74M
  • 74LCX74MTR vs 74LVX574TTR
  • 74LCX74MTR vs 74LVX574SJX
  • 74LCX74MTR vs 74LVX574SJ
  • 74LCX74MTR vs 74LVX574SJ
  • 74LCX74MTR vs 74LVX574MX
  • 74LCX74MTR vs 74LVX574MTCX
  • 74LCX74MTR vs 74LVX574MTCX
  • 74LCX74MTR vs 74LVX574MTC
  • 74LCX74MTR vs 74LVX574MTC
  • 74LCX74MTR vs 74LVX574M
  • 74LCX74MTR vs 74LVX574M
  • 74LCX74MTR vs 74LVX374TTR
  • 74LCX74MTR vs 74LVX374SJX
  • 74LCX74MTR vs 74LVX374SJX
  • 74LCX74MTR vs 74LVX374SJ
  • 74LCX74MTR vs 74LVX374MX
  • 74LCX74MTR vs 74LVX374MX
  • 74LCX74MTR vs 74LVX374MTR
  • 74LCX74MTR vs 74LVX374MTCX
  • 74LCX74MTR vs 74LVX374MTCX
  • 74LCX74MTR vs 74LVX374MTC
  • 74LCX74MTR vs 74LVX374MTC
  • 74LCX74MTR vs 74LVX374M
  • 74LCX74MTR vs 74LVX273TTR
  • 74LCX74MTR vs 74LVX273SJX
  • 74LCX74MTR vs 74LVX273SJX
  • 74LCX74MTR vs 74LVX273SJ
  • 74LCX74MTR vs 74LVX273SJ
  • 74LCX74MTR vs 74LVX273MX
  • 74LCX74MTR vs 74LVX273MX
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend