Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ STMicroelectronics 74LCX139TTR
74LCX139TTR
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER/DEMUX 1X2:4 16TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
74LCX139TTR Datasheet
History Price: Obsolete
In Stock: 47700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LCX139TTR Specification
Specification
Part No
74LCX139TTR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
STMicroelectronics
Series
74LCX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 2:4
Independent Circuits
2
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
74LCX139TTR PDF Datasheet
74LCX139TTR Datasheet
Click and Download: 74LCX139TTR Datasheet
74LCX139TTR Related Parts
74LCX138BQX
onsemi
IC DECODER/DEMUX 1X3:8 16DQFN
74LCX138FT
Toshiba Semiconductor
IC DECODER/DEMUX 1X3:8 16TSSOPB
74LCX138M
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138MTC
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MTCX
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138SJ
Fairchild Semiconductor
DECODER/DRIVER, LVC/LCX/Z SERIES
74LCX138SJ
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138SJX
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138SJX
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138TTR
STMicroelectronics
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX139MTR
STMicroelectronics
IC DECODER/DEMUX 1 X 2:4 16SO
74LCX139TTR Compare Parts
74LCX139TTR vs 74LVX238TTR
74LCX139TTR vs 74LVX238MTR
74LCX139TTR vs 74LVX157SJX
74LCX139TTR vs 74LVX157SJ
74LCX139TTR vs 74LVX157SJ
74LCX139TTR vs 74LVX157MX
74LCX139TTR vs 74LVX157MX
74LCX139TTR vs 74LVX157MTR
74LCX139TTR vs 74LVX157MTCX
74LCX139TTR vs 74LVX157MTC
74LCX139TTR vs 74LVX157MTC
74LCX139TTR vs 74LVX157M
74LCX139TTR vs 74LVX157M
74LCX139TTR vs 74LVX139TTR
74LCX139TTR vs 74LVX139MTR
74LCX139TTR vs 74LVX138SJX
74LCX139TTR vs 74LVX138SJX
74LCX139TTR vs 74LVX138SJ
74LCX139TTR vs 74LVX138SJ
74LCX139TTR vs 74LVX138MX
74LCX139TTR vs 74LVX138MX
74LCX139TTR vs 74LVX138MTR
74LCX139TTR vs 74LVX138MTCX
74LCX139TTR vs 74LVX138MTC
74LCX139TTR vs 74LVX138MTC
74LCX139TTR vs 74LVX138M
74LCX139TTR vs 74LVX138M
74LCX139TTR vs 74LVQ4066TTR
74LCX139TTR vs 74LVQ4066MTR
74LCX139TTR vs 74LVQ157TTR
74LCX139TTR vs 74LVQ157SJX
74LCX139TTR vs 74LVQ157SJ
74LCX139TTR vs 74LVQ157SJ
74LCX139TTR vs 74LVQ157SCX
74LCX139TTR vs 74LVQ157SC
74LCX139TTR vs 74LVQ157SC
74LCX139TTR vs 74LVQ157MTR
74LCX139TTR vs 74LVQ151SJX
74LCX139TTR vs 74LVQ151SJ
74LCX139TTR vs 74LVQ151SCX
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet