74LCX138SJ
74LCX138SJ
Active
Description:  DECODER/DRIVER, LVC/LCX/Z SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LCX138SJ Datasheet
History Price: $0.28000
In Stock: 11400
74LCX138SJ Specification
Specification
Part No
74LCX138SJ
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
74LCX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
74LCX138SJ PDF Datasheet
74LCX138SJ Related Parts
74LCX138BQX
74LCX138BQX
onsemi
IC DECODER/DEMUX 1X3:8 16DQFN
74LCX138FT
74LCX138FT
Toshiba Semiconductor
IC DECODER/DEMUX 1X3:8 16TSSOPB
74LCX138M
74LCX138M
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138MTC
74LCX138MTC
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MTCX
74LCX138MTCX
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX138MX
74LCX138MX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74LCX138SJX
74LCX138SJX
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138SJX
74LCX138SJX
onsemi
IC DECODER/DEMUX 1X3:8 16SOP
74LCX138TTR
74LCX138TTR
STMicroelectronics
IC DECODER/DEMUX 1X3:8 16TSSOP
74LCX139MTR
74LCX139MTR
STMicroelectronics
IC DECODER/DEMUX 1 X 2:4 16SO
74LCX139TTR
74LCX139TTR
STMicroelectronics
IC DECODER/DEMUX 1X2:4 16TSSOP
74LCX157M
74LCX157M
onsemi
IC MULTIPLEXER 4 X 2:1 16SOIC
74LCX138SJ Compare Parts
  • 74LCX138SJ vs 74LVX238TTR
  • 74LCX138SJ vs 74LVX238MTR
  • 74LCX138SJ vs 74LVX157SJX
  • 74LCX138SJ vs 74LVX157SJ
  • 74LCX138SJ vs 74LVX157SJ
  • 74LCX138SJ vs 74LVX157MX
  • 74LCX138SJ vs 74LVX157MX
  • 74LCX138SJ vs 74LVX157MTR
  • 74LCX138SJ vs 74LVX157MTCX
  • 74LCX138SJ vs 74LVX157MTC
  • 74LCX138SJ vs 74LVX157MTC
  • 74LCX138SJ vs 74LVX157M
  • 74LCX138SJ vs 74LVX157M
  • 74LCX138SJ vs 74LVX139TTR
  • 74LCX138SJ vs 74LVX139MTR
  • 74LCX138SJ vs 74LVX138SJX
  • 74LCX138SJ vs 74LVX138SJX
  • 74LCX138SJ vs 74LVX138SJ
  • 74LCX138SJ vs 74LVX138SJ
  • 74LCX138SJ vs 74LVX138MX
  • 74LCX138SJ vs 74LVX138MX
  • 74LCX138SJ vs 74LVX138MTR
  • 74LCX138SJ vs 74LVX138MTCX
  • 74LCX138SJ vs 74LVX138MTC
  • 74LCX138SJ vs 74LVX138MTC
  • 74LCX138SJ vs 74LVX138M
  • 74LCX138SJ vs 74LVX138M
  • 74LCX138SJ vs 74LVQ4066TTR
  • 74LCX138SJ vs 74LVQ4066MTR
  • 74LCX138SJ vs 74LVQ157TTR
  • 74LCX138SJ vs 74LVQ157SJX
  • 74LCX138SJ vs 74LVQ157SJ
  • 74LCX138SJ vs 74LVQ157SJ
  • 74LCX138SJ vs 74LVQ157SCX
  • 74LCX138SJ vs 74LVQ157SC
  • 74LCX138SJ vs 74LVQ157SC
  • 74LCX138SJ vs 74LVQ157MTR
  • 74LCX138SJ vs 74LVQ151SJX
  • 74LCX138SJ vs 74LVQ151SJ
  • 74LCX138SJ vs 74LVQ151SCX
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you