☰
COM-09378
COM-09378
Active
Description:  IC MCU 8BIT 8KB FLASH 8DIP
Manufacturer:  SparkFun Electronics
Datasheet:   COM-09378 Datasheet
History Price: $3.64000
In Stock: 6930
COM-09378 Specification
Specification
Part No
COM-09378
Category
Embedded - Microcontrollers
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
-
Connectivity
SPI
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
6
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 4x10b SAR
Oscillator Type
Internal
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
COM-09378 Compare Parts
  • COM-09378 vs COM-11232
  • COM-09378 vs COM-10803
  • COM-09378 vs COM-10187
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)