☰
COM-09378
COM-09378
Active
Description:  IC MCU 8BIT 8KB FLASH 8DIP
Manufacturer:  SparkFun Electronics
Datasheet:   COM-09378 Datasheet
History Price: $3.64000
In Stock: 5440
COM-09378 vs COM-11232
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
-
20MHz
Connectivity
SPI
SPI
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
6
12
Program Memory Size
8KB (4K x 16)
8KB (8K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
512 x 8
512 x 8
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
A/D 4x10b SAR
A/D 8x10b SAR
Oscillator Type
Internal
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP