Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Silicon Motion SM671PXE-BFSS
SM671PXE-BFSS
Active
Memory
Description:
Ferri-UFS BGA 153-b eMMC 3D TLC
Manufacturer:
Silicon Motion
Datasheet:
SM671PXE-BFSS Datasheet
History Price: $87.35000
In Stock: 23800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SM671PXE-BFSS Specification
Specification
Part No
SM671PXE-BFSS
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-UFS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC)
Memory Size
640Gbit
Memory Organization
80G x 8
Memory Interface
UFS2.1
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
153-TBGA
Supplier Device Package
153-BGA (11.5x13)
SM671PXE-BFSS PDF Datasheet
SM671PXE-BFSS Datasheet
Click and Download: SM671PXE-BFSS Datasheet
SM671PXE-BFSS Related Parts
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM671PXE-BFSS Compare Parts
SM671PXE-BFSS vs SM671PXF-BFSS
SM671PXE-BFSS vs SM671PXE-BFST
SM671PXE-BFSS vs SM671PXD-BFST
SM671PXE-BFSS vs SM671PXD-BFSS
SM671PXE-BFSS vs SM671PXC-BFST
SM671PXE-BFSS vs SM671PXC-BFSS
SM671PXE-BFSS vs SM671PEF-BFST
SM671PXE-BFSS vs SM671PEF-BFSS
SM671PXE-BFSS vs SM671PEE-BFST
SM671PXE-BFSS vs SM671PEE-BFSS
SM671PXE-BFSS vs SM671PED-BFST
SM671PXE-BFSS vs SM671PED-BFSS
SM671PXE-BFSS vs SM671PEC-BFST
SM671PXE-BFSS vs SM671PEC-BFSS
SM671PXE-BFSS vs SM671PBF-BFST
SM671PXE-BFSS vs SM671PBF-BFSS
SM671PXE-BFSS vs SM671PBE-BFST
SM671PXE-BFSS vs SM671PBE-BFSS
SM671PXE-BFSS vs SM671PBD-BFST
SM671PXE-BFSS vs SM671PBD-BFSS
SM671PXE-BFSS vs SM671PBC-BFST
SM671PXE-BFSS vs SM671PBC-BFSS
SM671PXE-BFSS vs SM671PAF-BFST
SM671PXE-BFSS vs SM671PAF-BFSS
SM671PXE-BFSS vs SM671PAE-BFST
SM671PXE-BFSS vs SM671PAE-BFSS
SM671PXE-BFSS vs SM671PAD-BFST
SM671PXE-BFSS vs SM671PAD-BFSS
SM671PXE-BFSS vs SM671PAC-BFST
SM671PXE-BFSS vs SM671PAC-BFSS
SM671PXE-BFSS vs SM668PXA-ACS
SM671PXE-BFSS vs SM668PX8-ACS
SM671PXE-BFSS vs SM662PXF BFST
SM671PXE-BFSS vs SM662PXF BFSS
SM671PXE-BFSS vs SM662PXF BEST
SM671PXE-BFSS vs SM662PXF BESS
SM671PXE-BFSS vs SM662PXE BFST
SM671PXE-BFSS vs SM662PXE BFSS
SM671PXE-BFSS vs SM662PXE BEST
SM671PXE-BFSS vs SM662PXE BESS
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components