SM662GBD BFSS
SM662GBD BFSS
Active
Description:  IC FLASH 320GBIT EMMC 100BGA
Manufacturer:  Silicon Motion
History Price: $49.37000
In Stock: 44100
SM662GBD BFSS Specification
Specification
Part No
SM662GBD BFSS
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-eMMC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC), FLASH - NAND (TLC)
Memory Size
320Gbit
Memory Organization
40G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
100-LBGA
Supplier Device Package
100-BGA (14x18)
SM662GBD BFSS PDF Datasheet
SM662GBD BFSS Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFST
SM662GBD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GBD BFSS Compare Parts
  • SM662GBD BFSS vs SM671PXF-BFSS
  • SM662GBD BFSS vs SM671PXE-BFST
  • SM662GBD BFSS vs SM671PXE-BFSS
  • SM662GBD BFSS vs SM671PXD-BFST
  • SM662GBD BFSS vs SM671PXD-BFSS
  • SM662GBD BFSS vs SM671PXC-BFST
  • SM662GBD BFSS vs SM671PXC-BFSS
  • SM662GBD BFSS vs SM671PEF-BFST
  • SM662GBD BFSS vs SM671PEF-BFSS
  • SM662GBD BFSS vs SM671PEE-BFST
  • SM662GBD BFSS vs SM671PEE-BFSS
  • SM662GBD BFSS vs SM671PED-BFST
  • SM662GBD BFSS vs SM671PED-BFSS
  • SM662GBD BFSS vs SM671PEC-BFST
  • SM662GBD BFSS vs SM671PEC-BFSS
  • SM662GBD BFSS vs SM671PBF-BFST
  • SM662GBD BFSS vs SM671PBF-BFSS
  • SM662GBD BFSS vs SM671PBE-BFST
  • SM662GBD BFSS vs SM671PBE-BFSS
  • SM662GBD BFSS vs SM671PBD-BFST
  • SM662GBD BFSS vs SM671PBD-BFSS
  • SM662GBD BFSS vs SM671PBC-BFST
  • SM662GBD BFSS vs SM671PBC-BFSS
  • SM662GBD BFSS vs SM671PAF-BFST
  • SM662GBD BFSS vs SM671PAF-BFSS
  • SM662GBD BFSS vs SM671PAE-BFST
  • SM662GBD BFSS vs SM671PAE-BFSS
  • SM662GBD BFSS vs SM671PAD-BFST
  • SM662GBD BFSS vs SM671PAD-BFSS
  • SM662GBD BFSS vs SM671PAC-BFST
  • SM662GBD BFSS vs SM671PAC-BFSS
  • SM662GBD BFSS vs SM668PXA-ACS
  • SM662GBD BFSS vs SM668PX8-ACS
  • SM662GBD BFSS vs SM662PXF BFST
  • SM662GBD BFSS vs SM662PXF BFSS
  • SM662GBD BFSS vs SM662PXF BEST
  • SM662GBD BFSS vs SM662PXF BESS
  • SM662GBD BFSS vs SM662PXE BFST
  • SM662GBD BFSS vs SM662PXE BFSS
  • SM662GBD BFSS vs SM662PXE BEST
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you