SM662PAD BFSS
SM662PAD BFSS
Active
Description:  IC FLASH 320GBIT EMMC 153BGA
Manufacturer:  Silicon Motion
History Price: $46.68000
In Stock: 30400
SM662PAD BFSS Specification
Specification
Part No
SM662PAD BFSS
Category
Memory
Manufacturer
Silicon Motion
Series
Ferri-eMMC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (SLC), FLASH - NAND (TLC)
Memory Size
320Gbit
Memory Organization
40G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
153-TFBGA
Supplier Device Package
153-BGA (11.5x13)
SM662PAD BFSS PDF Datasheet
SM662PAD BFSS Related Parts
SM662GAC BFSS
SM662GAC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GAC BFST
SM662GAC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GAD BFSS
SM662GAD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662GAD BFST
SM662GAD BFST
Silicon Motion
IC FLASH 1TBIT EMMC 100BGA
SM662GAE BDSS
SM662GAE BDSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFSS
SM662GAE BFSS
Silicon Motion
IC FLASH 640GBIT EMMC 100BGA
SM662GAE BFST
SM662GAE BFST
Silicon Motion
IC FLASH 2TBIT EMMC 100BGA
SM662GAF BFSS
SM662GAF BFSS
Silicon Motion
IC FLASH EMMC 160GBIT 100BGA
SM662GAF BFST
SM662GAF BFST
Silicon Motion
IC FLASH EMMC 512GBIT 100BGA
SM662GBC BFSS
SM662GBC BFSS
Silicon Motion
IC FLASH 160GBIT EMMC 100BGA
SM662GBC BFST
SM662GBC BFST
Silicon Motion
IC FLASH 512GBIT EMMC 100BGA
SM662GBD BFSS
SM662GBD BFSS
Silicon Motion
IC FLASH 320GBIT EMMC 100BGA
SM662PAD BFSS Description
The Silicon Motion SM662PAD BFSS is a high-performance NAND flash controller designed for use in solid-state drives (SSDs) and other storage applications. This controller is part of Silicon Motion%27s family of advanced storage solutions, which are known for their efficiency, reliability, and performance. Below is a detailed overview of the SM662PAD BFSS, including its specifications, features, and applications.

## Overview

The SM662PAD BFSS is engineered to support a wide range of NAND flash memory types, including 3D NAND, and is optimized for both consumer and enterprise SSD applications. It provides advanced features such as error correction, wear leveling, and power management, making it suitable for high-performance storage solutions.

## Key Specifications

1. Controller Architecture:
- Type: NAND flash controller
- Interface: Supports SATA III (6 Gbps) and PCIe Gen 3 interfaces, allowing for high-speed data transfer.
- NAND Flash Support: Compatible with various NAND flash types, including SLC, MLC, TLC, and QLC.

2. Performance:
- Sequential Read Speed: Up to 550 MB/s, providing fast data access for read-intensive applications.
- Sequential Write Speed: Up to 500 MB/s, ensuring efficient data writing capabilities.
- Random Read IOPS: Up to 90,000 IOPS, suitable for applications requiring quick access to small data blocks.
- Random Write IOPS: Up to 80,000 IOPS, enhancing performance in write-intensive scenarios.

3. Error Correction and Data Integrity:
- Error Correction Code (ECC): Supports advanced ECC algorithms, including LDPC (Low-Density Parity-Check), to ensure data integrity and reliability.
- Wear Leveling: Implements wear leveling algorithms to extend the lifespan of NAND flash memory by evenly distributing write and erase cycles.

4. Power Management:
- Low Power Consumption: Designed for energy efficiency, making it suitable for battery-operated devices and applications where power consumption is critical.
- Power Loss Protection: Features to protect data integrity in the event of sudden power loss, ensuring that data is not corrupted.

5. Thermal Management:
- Thermal Throttling: Integrated thermal management features to prevent overheating and maintain optimal performance under varying conditions.

6. Package Information:
- Package Type: Available in a compact BGA (Ball Grid Array) package, facilitating easy integration into various designs.
- Pin Count: Typically features a pin count that supports the necessary interfaces and functionalities.

## Features

- Advanced Firmware: The SM662PAD BFSS comes with sophisticated firmware that optimizes performance and enhances the overall user experience.
- TRIM Support: Supports the TRIM command, which helps maintain the performance of SSDs over time by allowing the operating system to inform the controller about unused data blocks.
- S.M.A.R.T. Monitoring: Implements Self-Monitoring, Analysis, and Reporting Technology (S.M.A.R.T.) to provide insights into the health and status of the SSD.

## Applications

The Silicon Motion SM662PAD BFSS is suitable for a variety of applications, including:

- Consumer SSDs: Ideal for use in consumer-grade solid-state drives, enhancing performance in laptops, desktops, and gaming systems.
- Enterprise Storage Solutions: Used in enterprise SSDs for data centers, providing high reliability and performance for demanding workloads.
- Embedded Systems: Suitable for embedded applications requiring fast and reliable storage solutions, such as industrial automation and IoT devices.

## Conclusion

The Silicon Motion SM662PAD BFSS is a robust and high-performance NAND flash controller that offers a combination of speed, efficiency, and reliability. Its support for various NAND types, advanced error correction, and power management features make it an excellent choice for a wide range of storage applications. With its ability to deliver high performance in both consumer and enterprise environments, the SM662PAD BFSS is well-positioned to meet the demands of modern storage solutions.
SM662PAD BFSS Compare Parts
  • SM662PAD BFSS vs SM671PXF-BFSS
  • SM662PAD BFSS vs SM671PXE-BFST
  • SM662PAD BFSS vs SM671PXE-BFSS
  • SM662PAD BFSS vs SM671PXD-BFST
  • SM662PAD BFSS vs SM671PXD-BFSS
  • SM662PAD BFSS vs SM671PXC-BFST
  • SM662PAD BFSS vs SM671PXC-BFSS
  • SM662PAD BFSS vs SM671PEF-BFST
  • SM662PAD BFSS vs SM671PEF-BFSS
  • SM662PAD BFSS vs SM671PEE-BFST
  • SM662PAD BFSS vs SM671PEE-BFSS
  • SM662PAD BFSS vs SM671PED-BFST
  • SM662PAD BFSS vs SM671PED-BFSS
  • SM662PAD BFSS vs SM671PEC-BFST
  • SM662PAD BFSS vs SM671PEC-BFSS
  • SM662PAD BFSS vs SM671PBF-BFST
  • SM662PAD BFSS vs SM671PBF-BFSS
  • SM662PAD BFSS vs SM671PBE-BFST
  • SM662PAD BFSS vs SM671PBE-BFSS
  • SM662PAD BFSS vs SM671PBD-BFST
  • SM662PAD BFSS vs SM671PBD-BFSS
  • SM662PAD BFSS vs SM671PBC-BFST
  • SM662PAD BFSS vs SM671PBC-BFSS
  • SM662PAD BFSS vs SM671PAF-BFST
  • SM662PAD BFSS vs SM671PAF-BFSS
  • SM662PAD BFSS vs SM671PAE-BFST
  • SM662PAD BFSS vs SM671PAE-BFSS
  • SM662PAD BFSS vs SM671PAD-BFST
  • SM662PAD BFSS vs SM671PAD-BFSS
  • SM662PAD BFSS vs SM671PAC-BFST
  • SM662PAD BFSS vs SM671PAC-BFSS
  • SM662PAD BFSS vs SM668PXA-ACS
  • SM662PAD BFSS vs SM668PX8-ACS
  • SM662PAD BFSS vs SM662PXF BFST
  • SM662PAD BFSS vs SM662PXF BFSS
  • SM662PAD BFSS vs SM662PXF BEST
  • SM662PAD BFSS vs SM662PXF BESS
  • SM662PAD BFSS vs SM662PXE BFST
  • SM662PAD BFSS vs SM662PXE BFSS
  • SM662PAD BFSS vs SM662PXE BEST
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you