SIM3U166-B-GQ
SIM3U166-B-GQ
Obsolete
Description:  IC MCU 32BIT 256KB FLASH 64TQFP
Manufacturer:  Silicon Labs
History Price: $14.97000
In Stock: 26100
SIM3U166-B-GQ Specification
Specification
Part No
SIM3U166-B-GQ
Category
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Series
SiM3U1xx
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
80MHz
Connectivity
EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O
50
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 28x12b; D/A 2x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (10x10)
SIM3U166-B-GQ PDF Datasheet
SIM3U166-B-GQ Related Parts
SIM3C134-B-GM
SIM3C134-B-GM
Silicon Labs
IC MCU 32BIT 32KB FLASH 40QFN
SIM3C134-B-GMR
SIM3C134-B-GMR
Silicon Labs
IC MCU 32BIT 32KB FLASH 40QFN
SIM3C136-B-GM
SIM3C136-B-GM
Silicon Labs
IC MCU 32BIT 32KB FLASH 64QFN
SIM3C136-B-GMR
SIM3C136-B-GMR
Silicon Labs
IC MCU 32BIT 32KB FLASH 64QFN
SIM3C136-B-GQ
SIM3C136-B-GQ
Silicon Labs
IC MCU 32BIT 32KB FLASH 64TQFP
SIM3C136-B-GQR
SIM3C136-B-GQR
Silicon Labs
IC MCU 32BIT 32KB FLASH 64TQFP
SIM3C144-B-GM
SIM3C144-B-GM
Silicon Labs
IC MCU 32BIT 64KB FLASH 40QFN
SIM3C144-B-GMR
SIM3C144-B-GMR
Silicon Labs
IC MCU 32BIT 64KB FLASH 40QFN
SIM3C146-B-GM
SIM3C146-B-GM
Silicon Labs
IC MCU 32BIT 64KB FLASH 64QFN
SIM3C146-B-GMR
SIM3C146-B-GMR
Silicon Labs
IC MCU 32BIT 64KB FLASH 64QFN
SIM3C146-B-GQ
SIM3C146-B-GQ
Silicon Labs
IC MCU 32BIT 64KB FLASH 64TQFP
SIM3C146-B-GQR
SIM3C146-B-GQR
Silicon Labs
IC MCU 32BIT 64KB FLASH 64TQFP
SIM3U166-B-GQ Compare Parts
  • SIM3U166-B-GQ vs SIM3U167-B-GQ
  • SIM3U166-B-GQ vs SIM3U167-B-GMR
  • SIM3U166-B-GQ vs SIM3U167-B-GM
  • SIM3U166-B-GQ vs SIM3U166-B-GQR
  • SIM3U166-B-GQ vs SIM3U166-B-GMR
  • SIM3U166-B-GQ vs SIM3U166-B-GM
  • SIM3U166-B-GQ vs SIM3U164-B-GMR
  • SIM3U166-B-GQ vs SIM3U164-B-GM
  • SIM3U166-B-GQ vs SIM3U157-B-GQR
  • SIM3U166-B-GQ vs SIM3U157-B-GQ
  • SIM3U166-B-GQ vs SIM3U157-B-GMR
  • SIM3U166-B-GQ vs SIM3U157-B-GM
  • SIM3U166-B-GQ vs SIM3U156-B-GQR
  • SIM3U166-B-GQ vs SIM3U156-B-GQ
  • SIM3U166-B-GQ vs SIM3U156-B-GMR
  • SIM3U166-B-GQ vs SIM3U154-B-GMR
  • SIM3U166-B-GQ vs SIM3U154-B-GM
  • SIM3U166-B-GQ vs SIM3U146-B-GQR
  • SIM3U166-B-GQ vs SIM3U146-B-GQ
  • SIM3U166-B-GQ vs SIM3U146-B-GMR
  • SIM3U166-B-GQ vs SIM3U144-B-GMR
  • SIM3U166-B-GQ vs SIM3U144-B-GM
  • SIM3U166-B-GQ vs SIM3U136-B-GQR
  • SIM3U166-B-GQ vs SIM3U136-B-GQ
  • SIM3U166-B-GQ vs SIM3U136-B-GMR
  • SIM3U166-B-GQ vs SIM3U136-B-GM
  • SIM3U166-B-GQ vs SIM3U134-B-GMR
  • SIM3U166-B-GQ vs SIM3U134-B-GM
  • SIM3U166-B-GQ vs SIM3L167-C-GQR
  • SIM3U166-B-GQ vs SIM3L167-C-GQ
  • SIM3U166-B-GQ vs SIM3L166-C-GQR
  • SIM3U166-B-GQ vs SIM3L166-C-GQ1
  • SIM3U166-B-GQ vs SIM3L166-C-GQ
  • SIM3U166-B-GQ vs SIM3L166-C-GMR
  • SIM3U166-B-GQ vs SIM3L166-C-GM
  • SIM3U166-B-GQ vs SIM3L164-C-GMR
  • SIM3U166-B-GQ vs SIM3L164-C-GM
  • SIM3U166-B-GQ vs SIM3L157-C-GQR
  • SIM3U166-B-GQ vs SIM3L157-C-GQ
  • SIM3U166-B-GQ vs SIM3L156-C-GQR
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.