Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Silicon Labs SIM3U166-B-GQ
SIM3U166-B-GQ
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 256KB FLASH 64TQFP
Manufacturer:
Silicon Labs
Datasheet:
SIM3U166-B-GQ Datasheet
History Price: $14.97000
In Stock: 26100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SIM3U166-B-GQ vs SIM3U166-B-GM
Part No
SIM3U166-B-GQ
SIM3U166-B-GM
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Silicon Labs
Series
SiM3U1xx
SiM3U1xx
Packaging
Tray
Tray
Status
Obsolete
Not For New Designs
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
80MHz
Connectivity
EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O
50
50
Program Memory Size
256KB (256K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
1.8V ~ 3.6V
Data Converters
A/D 28x12b; D/A 2x10b
A/D 28x12b; D/A 2x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
64-QFN (9x9)