Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Sharp Microelectronics PQ1U181M2ZPH
PQ1U181M2ZPH
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG LINEAR 1.8V 150MA SOT23-5
Manufacturer:
Sharp Microelectronics
Datasheet:
PQ1U181M2ZPH Datasheet
History Price: $0.47000
In Stock: 47650
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PQ1U181M2ZPH Specification
Specification
Part No
PQ1U181M2ZPH
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PQ1U181M2ZPH PDF Datasheet
PQ1U181M2ZPH Datasheet
Click and Download: PQ1U181M2ZPH Datasheet
PQ1U181M2ZPH Related Parts
PQ1CX12H2ZPQ
Sharp Microelectronics
IC REG BUCK ADJUSTABLE 2.5A 8SOP
PQ1K253M2ZP
Sharp Microelectronics
IC REG LIN 2.5V 300MA SOT23L-6
PQ1R18J0000H
Sharp Microelectronics
IC REG LIN 1.8V 150MA SOT23L-6
PQ1R27
Sharp Microelectronics
IC REG LIN 2.7V 150MA SOT23L-6
PQ1R27J0000H
Sharp Microelectronics
IC REG LIN 2.7V 150MA SOT23L-6
PQ1R28J0000H
Sharp Microelectronics
IC REG LIN 2.8V 150MA SOT23L-6
PQ1T251M2ZP
Sharp Microelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
PQ1T301M2ZP
Sharp Microelectronics
IC REG LDO 3V 150MA SOT-23-5
PQ1X251M2ZP
Sharp Microelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
PQ1X281M2ZP
Sharp Microelectronics
IC REG LINEAR 2.8V 150MA SOT23-5
PQ1X281M2ZPH
Sharp Microelectronics
IC REG LINEAR 2.8V 150MA SOT23-5
PQ1X291M2ZP
Sharp Microelectronics
IC REG LINEAR 2.9V 150MA SOT23-5
PQ1U181M2ZPH Compare Parts
PQ1U181M2ZPH vs PQ1X291M2ZP
PQ1U181M2ZPH vs PQ1X281M2ZPH
PQ1U181M2ZPH vs PQ1X281M2ZP
PQ1U181M2ZPH vs PQ1X251M2ZP
PQ1U181M2ZPH vs PQ1T301M2ZP
PQ1U181M2ZPH vs PQ1T251M2ZP
PQ1U181M2ZPH vs PQ1R28J0000H
PQ1U181M2ZPH vs PQ1R27J0000H
PQ1U181M2ZPH vs PQ1R27
PQ1U181M2ZPH vs PQ1R18J0000H
PQ1U181M2ZPH vs PQ1K253M2ZP
PQ1U181M2ZPH vs PQ1CX12H2ZPQ
PQ1U181M2ZPH vs PQ1CZ41H2ZZH
PQ1U181M2ZPH vs PQ1CZ21H2ZZ
PQ1U181M2ZPH vs PQ1CZ21H2ZPH
PQ1U181M2ZPH vs PQ1CY1032ZZH
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again