☰
PQ1T301M2ZP
PQ1T301M2ZP
Obsolete
Description:  IC REG LDO 3V 150MA SOT-23-5
Manufacturer:  Sharp Microelectronics
Datasheet:   PQ1T301M2ZP Datasheet
History Price: $0.23000
In Stock: 27220
PQ1T301M2ZP Specification
Specification
Part No
PQ1T301M2ZP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PQ1T301M2ZP PDF Datasheet
PQ1T301M2ZP Related Parts
PQ1CX12H2ZPQ
PQ1CX12H2ZPQ
Sharp Microelectronics
IC REG BUCK ADJUSTABLE 2.5A 8SOP
PQ1K253M2ZP
PQ1K253M2ZP
Sharp Microelectronics
IC REG LIN 2.5V 300MA SOT23L-6
PQ1R18J0000H
PQ1R18J0000H
Sharp Microelectronics
IC REG LIN 1.8V 150MA SOT23L-6
PQ1R27
PQ1R27
Sharp Microelectronics
IC REG LIN 2.7V 150MA SOT23L-6
PQ1R27J0000H
PQ1R27J0000H
Sharp Microelectronics
IC REG LIN 2.7V 150MA SOT23L-6
PQ1R28J0000H
PQ1R28J0000H
Sharp Microelectronics
IC REG LIN 2.8V 150MA SOT23L-6
PQ1T251M2ZP
PQ1T251M2ZP
Sharp Microelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
PQ1U181M2ZPH
PQ1U181M2ZPH
Sharp Microelectronics
IC REG LINEAR 1.8V 150MA SOT23-5
PQ1X251M2ZP
PQ1X251M2ZP
Sharp Microelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
PQ1X281M2ZP
PQ1X281M2ZP
Sharp Microelectronics
IC REG LINEAR 2.8V 150MA SOT23-5
PQ1X281M2ZPH
PQ1X281M2ZPH
Sharp Microelectronics
IC REG LINEAR 2.8V 150MA SOT23-5
PQ1X291M2ZP
PQ1X291M2ZP
Sharp Microelectronics
IC REG LINEAR 2.9V 150MA SOT23-5
PQ1T301M2ZP Compare Parts
  • PQ1T301M2ZP vs PQ1X291M2ZP
  • PQ1T301M2ZP vs PQ1X281M2ZPH
  • PQ1T301M2ZP vs PQ1X281M2ZP
  • PQ1T301M2ZP vs PQ1X251M2ZP
  • PQ1T301M2ZP vs PQ1U181M2ZPH
  • PQ1T301M2ZP vs PQ1T251M2ZP
  • PQ1T301M2ZP vs PQ1R28J0000H
  • PQ1T301M2ZP vs PQ1R27J0000H
  • PQ1T301M2ZP vs PQ1R27
  • PQ1T301M2ZP vs PQ1R18J0000H
  • PQ1T301M2ZP vs PQ1K253M2ZP
  • PQ1T301M2ZP vs PQ1CX12H2ZPQ
  • PQ1T301M2ZP vs PQ1CZ41H2ZZH
  • PQ1T301M2ZP vs PQ1CZ21H2ZZ
  • PQ1T301M2ZP vs PQ1CZ21H2ZPH
  • PQ1T301M2ZP vs PQ1CY1032ZZH
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again