Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
0.5V (0.5V)
1.24V
Voltage - Output (Max)
5V
5V
Voltage Dropout (Max)
0.15V @ 1A
0.6V @ 3A
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
2 mA
1.75 mA
PSRR
80dB ~ 26dB (100Hz ~ 1MHz)
-
Control Features
Enable, Power Good, Soft Start
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
8-MLPD (3x3)
TO-263-5