SC417AMLTRT
SC417AMLTRT
Obsolete
Description:  IC REG BUCK 10A ECOSPEED 32MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC417AMLTRT Datasheet
History Price: Obsolete
In Stock: 36600
SC417AMLTRT Specification
Specification
Part No
SC417AMLTRT
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Semtech Corporation
Series
EcoSpeed
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
1MHz
Voltage/Current - Output 1
Adj, 10A
Voltage/Current - Output 2
5V, 200mA
Voltage/Current - Output 3
-
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
3V ~ 28V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
SC417AMLTRT Related Parts
SC402BMLTRT
SC402BMLTRT
Semtech Corporation
IC REG DL BUCK/LNR SYNC 32MLPQ
SC403BMLTRT
SC403BMLTRT
Semtech Corporation
IC REG DL BUCK/LNR SYNC 32MLPQ
SC403MLTRT
SC403MLTRT
Semtech Corporation
IC REG DL BUCK/LNR SYNC 32MLPQ
SC414MLTRT
SC414MLTRT
Semtech Corporation
IC REG DL BUCK/LNR SYNC 28MLPQ
SC417MLTRC
SC417MLTRC
Semtech Corporation
IC REG DL BUCK/LNR SYNC 32MLPQ
SC417MLTRT
SC417MLTRT
Semtech Corporation
IC REG DL BUCK/LNR SYNC 32MLPQ
SC418ULTRT
SC418ULTRT
Semtech Corporation
IC REG DL BUCK/LNR 1MHZ 20MLPQ
SC424MLTRT
SC424MLTRT
Semtech Corporation
IC REG DL BUCK/LINEAR 28MLPQ
SC427MLTRT
SC427MLTRT
Semtech Corporation
IC REG DL BUCK/LNR 1MHZ 32MLPQ
SC414GMLTRT
SC414GMLTRT
Semtech Corporation
IC REG SYNC BUCK 5V 28MLPQ
SC427MLTRC
SC427MLTRC
Semtech Corporation
IC REG BUCK 10A ECOSPEED 32MLPQ
SC417AMLTRT Compare Parts
  • SC417AMLTRT vs SC424MLTRT
  • SC417AMLTRT vs SC418ULTRT
  • SC417AMLTRT vs SC417MLTRT
  • SC417AMLTRT vs SC417MLTRC
  • SC417AMLTRT vs SC414MLTRT
  • SC417AMLTRT vs SC403MLTRT
  • SC417AMLTRT vs SC403BMLTRT
  • SC417AMLTRT vs SC402BMLTRT
  • SC417AMLTRT vs SC427MLTRC
  • SC417AMLTRT vs SC414GMLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé