SC403BMLTRT
SC403BMLTRT
Obsolete
Description:  IC REG DL BUCK/LNR SYNC 32MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC403BMLTRT Datasheet
History Price: Obsolete
In Stock: 12200
SC403BMLTRT Specification
Specification
Part No
SC403BMLTRT
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Semtech Corporation
Series
EcoSpeed, SmartDrive
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
1MHz
Voltage/Current - Output 1
Adj to 0.75V, 6A
Voltage/Current - Output 2
Adj to 0.75V, 200mA
Voltage/Current - Output 3
-
w/LED Driver
No
w/Supervisor
No
w/Sequencer
Yes
Voltage - Supply
3V ~ 28V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
SC403BMLTRT Related Parts
SC402BMLTRT
SC402BMLTRT
Semtech Corporation
IC REG DL BUCK/LNR SYNC 32MLPQ
SC403MLTRT
SC403MLTRT
Semtech Corporation
IC REG DL BUCK/LNR SYNC 32MLPQ
SC414MLTRT
SC414MLTRT
Semtech Corporation
IC REG DL BUCK/LNR SYNC 28MLPQ
SC417MLTRC
SC417MLTRC
Semtech Corporation
IC REG DL BUCK/LNR SYNC 32MLPQ
SC417MLTRT
SC417MLTRT
Semtech Corporation
IC REG DL BUCK/LNR SYNC 32MLPQ
SC418ULTRT
SC418ULTRT
Semtech Corporation
IC REG DL BUCK/LNR 1MHZ 20MLPQ
SC424MLTRT
SC424MLTRT
Semtech Corporation
IC REG DL BUCK/LINEAR 28MLPQ
SC427MLTRT
SC427MLTRT
Semtech Corporation
IC REG DL BUCK/LNR 1MHZ 32MLPQ
SC414GMLTRT
SC414GMLTRT
Semtech Corporation
IC REG SYNC BUCK 5V 28MLPQ
SC417AMLTRT
SC417AMLTRT
Semtech Corporation
IC REG BUCK 10A ECOSPEED 32MLPQ
SC427MLTRC
SC427MLTRC
Semtech Corporation
IC REG BUCK 10A ECOSPEED 32MLPQ
SC403BMLTRT Compare Parts
  • SC403BMLTRT vs SC424MLTRT
  • SC403BMLTRT vs SC418ULTRT
  • SC403BMLTRT vs SC417MLTRT
  • SC403BMLTRT vs SC417MLTRC
  • SC403BMLTRT vs SC414MLTRT
  • SC403BMLTRT vs SC403MLTRT
  • SC403BMLTRT vs SC402BMLTRT
  • SC403BMLTRT vs SC427MLTRC
  • SC403BMLTRT vs SC417AMLTRT
  • SC403BMLTRT vs SC414GMLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé