Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC284AULTRC-A0
SC284AULTRC-A0
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG 2A SYNC STEP DOWN 20MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC284AULTRC-A0 Datasheet
History Price: Obsolete
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC284AULTRC-A0 Specification
Specification
Part No
SC284AULTRC-A0
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
SC284AULTRC-A0 Related Parts
SC2434SWTRT
Semtech Corporation
IC REG CTRLR BUCK 20SOIC
SC2441ATETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2441ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2442HITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2442ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2446AITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2446ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2447TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2450ISWTRT
Semtech Corporation
IC REG CTRLR BUCK 28SOIC
SC2542TETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2544MLTRT
Semtech Corporation
IC REG CTRLR BUCK 24MLPQ
SC2544TSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC284AULTRC-A0 Compare Parts
SC284AULTRC-A0 vs SC2672STRT
SC284AULTRC-A0 vs SC2621STRT
SC284AULTRC-A0 vs SC2621IMLTRT
SC284AULTRC-A0 vs SC2618SKTRT
SC284AULTRC-A0 vs SC2612ESTRT
SC284AULTRC-A0 vs SC2608STRT
SC284AULTRC-A0 vs SC2608BSTRT
SC284AULTRC-A0 vs SC2608ASTRT.P1
SC284AULTRC-A0 vs SC2608ASTRT-A0
SC284AULTRC-A0 vs SC2608ASTRT
SC284AULTRC-A0 vs SC2604MSTRT
SC284AULTRC-A0 vs SC2603SKTRT
SC284AULTRC-A0 vs SC2603ASKTRT
SC284AULTRC-A0 vs SC2602STRT
SC284AULTRC-A0 vs SC2602LSTRT
SC284AULTRC-A0 vs SC2545TSTRT
SC284AULTRC-A0 vs SC2545MLTRT
SC284AULTRC-A0 vs SC2544TSTRT
SC284AULTRC-A0 vs SC2544MLTRT
SC284AULTRC-A0 vs SC2542TETRT
SC284AULTRC-A0 vs SC2450ISWTRT
SC284AULTRC-A0 vs SC2447TSTRT
SC284AULTRC-A0 vs SC2446ITSTRT
SC284AULTRC-A0 vs SC2446AITSTRT
SC284AULTRC-A0 vs SC2442ITSTRT
SC284AULTRC-A0 vs SC2442HITSTRT
SC284AULTRC-A0 vs SC2441ITSTRT
SC284AULTRC-A0 vs SC2441ATETRT
SC284AULTRC-A0 vs SC2434SWTRT
SC284AULTRC-A0 vs SC284PULTRC-A0
SC284AULTRC-A0 vs SC284AQWLTRT-A0
SC284AULTRC-A0 vs SC2664MSTRT
SC284AULTRC-A0 vs SC2664
SC284AULTRC-A0 vs SC2604ULTRT
SC284AULTRC-A0 vs SC24613ULTRC
SC284AULTRC-A0 vs SC24610ULTRC
SC284AULTRC-A0 vs SC2442ITSTR
SC284AULTRC-A0 vs SC2442HITSTR
SC284AULTRC-A0 vs SC2442H
SC284AULTRC-A0 vs SC24413QULTRC
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.