SC284AULTRC-A0
SC284AULTRC-A0
Obsolete
Description:  IC REG 2A SYNC STEP DOWN 20MLPQ
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 40600
SC284AULTRC-A0 vs SC2442ITSTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
4.75V ~ 30V
Frequency - Switching
-
1.1MHz
Duty Cycle (Max)
-
94%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Soft Start
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
24-TSSOP