Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2672STRT
SC2672STRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 16SOIC
Manufacturer:
Semtech Corporation
Datasheet:
SC2672STRT Datasheet
History Price: Obsolete
In Stock: 47300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC2672STRT Specification
Specification
Part No
SC2672STRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
2
Output Phases
2
Voltage - Supply (Vcc/Vdd)
3V ~ 15V
Frequency - Switching
300kHz
Duty Cycle (Max)
95%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
SC2672STRT PDF Datasheet
SC2672STRT Datasheet
Click and Download: SC2672STRT Datasheet
SC2672STRT Related Parts
SC2434SWTRT
Semtech Corporation
IC REG CTRLR BUCK 20SOIC
SC2441ATETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2441ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2442HITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2442ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2446AITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2446ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2447TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2450ISWTRT
Semtech Corporation
IC REG CTRLR BUCK 28SOIC
SC2542TETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2544MLTRT
Semtech Corporation
IC REG CTRLR BUCK 24MLPQ
SC2544TSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2672STRT Compare Parts
SC2672STRT vs SC2621STRT
SC2672STRT vs SC2621IMLTRT
SC2672STRT vs SC2618SKTRT
SC2672STRT vs SC2612ESTRT
SC2672STRT vs SC2608STRT
SC2672STRT vs SC2608BSTRT
SC2672STRT vs SC2608ASTRT.P1
SC2672STRT vs SC2608ASTRT-A0
SC2672STRT vs SC2608ASTRT
SC2672STRT vs SC2604MSTRT
SC2672STRT vs SC2603SKTRT
SC2672STRT vs SC2603ASKTRT
SC2672STRT vs SC2602STRT
SC2672STRT vs SC2602LSTRT
SC2672STRT vs SC2545TSTRT
SC2672STRT vs SC2545MLTRT
SC2672STRT vs SC2544TSTRT
SC2672STRT vs SC2544MLTRT
SC2672STRT vs SC2542TETRT
SC2672STRT vs SC2450ISWTRT
SC2672STRT vs SC2447TSTRT
SC2672STRT vs SC2446ITSTRT
SC2672STRT vs SC2446AITSTRT
SC2672STRT vs SC2442ITSTRT
SC2672STRT vs SC2442HITSTRT
SC2672STRT vs SC2441ITSTRT
SC2672STRT vs SC2441ATETRT
SC2672STRT vs SC2434SWTRT
SC2672STRT vs SC284PULTRC-A0
SC2672STRT vs SC284AULTRC-A0
SC2672STRT vs SC284AQWLTRT-A0
SC2672STRT vs SC2664MSTRT
SC2672STRT vs SC2664
SC2672STRT vs SC2604ULTRT
SC2672STRT vs SC24613ULTRC
SC2672STRT vs SC24610ULTRC
SC2672STRT vs SC2442ITSTR
SC2672STRT vs SC2442HITSTR
SC2672STRT vs SC2442H
SC2672STRT vs SC24413QULTRC
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.